EN
  • EN
  • DE
  • IT

YM0003AA

Part No YM0003AA
Manufacturer Quectel
Catalog Cables, Wires Coaxial Cables (RF)
Description CBL ASY IPEX MHF1-SMA P-J 3.937"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202737-YM0003AA
Manufacturer Quectel
Category Cable Assemblies -Coaxial Cables (RF)
Package Bag
Product Status Active
Style IPEX MHF1 to SMA
1st Connector IPEX MHF1 Plug, Right Angle
Length 3.937" (100.00mm)
Cable Type 1.13mm OD Coaxial Cable
Overall Impedance 50 Ohms
Color Black
Ultra Librarian 3D Model Ultra Librarian YM0003AA CAD Model

Description

The 1202737 is a high-quality coaxial cable assembly manufactured by Quectel.

  • Type: Coaxial Cable Assembly
  • Color: Black
  • Length: 3.937" (100.00mm)
  • Cable Type: 1.13mm OD Coaxial Cable
  • Connector Configuration: IPEX MHF1 to SMA
  • Connector 1: IPEX MHF1 plug (Right Angle)
  • Status: Active
  • Impedance: 50 Ohms

You May Also Be Interested in

Samtec Inc.
RF Cable Assemblies 50 Ohm RF Cable Assembly
Need more? Email Us
TE Connectivity
N M TO SMA M,18G,1.0M WITH ARMOR / Cable Assembly Coaxial N-Type to N-Type 10.20mm OD Coaxial Cable 39.4" (1.0m) 3.3'
Need more? Email Us
General Cable/Carol Brand
Coaxial Cable 20 AWG Str Tinned Cu 0.195 in. 1000 ft L PVC Jacket Black
Need more? Email Us
Samtec Inc.
CBL ASSEM RF 1.13MM / Cable Assembly Coaxial U.FL (UMCC), IPEX MHF1 to SMA 1.13mm OD Coaxial Cable 3.937" (100.00mm)
Lowest to $15.5975
Amphenol
CBL ASSY SMA PLUG RG316 36" / Cable Assembly Coaxial SMA to SMA RG-316 36.00" (914.40mm)
Need more? Email Us
Amphenol
Cable Assembly Coaxial 0.3m SMA to Coaxial RCP-PL Crimp-Crimp Bag
Need more? Email Us
TE Connectivity
CABLE TWINAXIAL 26AWG
Need more? Email Us
Multicomp
Connector assemblies, Co-axial Audio/RF/Video cables; Connector Type A: N Male; Connector Type B: N Right Angle Male;...
Need more? Email Us
Mini-Circuits
COAX CABLE SMA TO SMA 2"
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess