EN
  • EN
  • DE

336306-12-0300

Part No 336306-12-0300
Manufacturer Amphenol
Catalog Cables, Wires Coaxial Cables (RF)
Description Cable Assembly Coaxial 0.3m SMA to Coaxial RCP-PL Crimp-Crimp Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 300 mm
Mounting SMD (SMT)
Case / Package SMA
Color Black
Connector Type Coaxial, SMA
Connector Type A Male Pin, Plug, SMA
Connector Type B Coaxial, Plug, SMA, Socket
Gender Female to Male
Gender Type A Female
Gender Type B Male
Impedance 50 Ω
Length 299.974 mm
Max Frequency 6 GHz
Polarity Normal, Reverse
Radiation Hardening No
RoHS Compliant
Termination Crimp
Wire/Cable Type Coaxial
Win Source Part Number 1037962-336306-12-0300
Categories Cables, Wires Coaxial Cables (RF)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 336306-12-0300 CAD Model

Description

This high-quality coaxial cable from Amphenol is perfect for your electronic needs.

  • Length: 299.974 mm
  • Impedance: 50 Ω
  • Maximum Frequency: 6 GHz
  • Connector Type: SMA
  • Gender: Female to Male
  • Termination: Crimp
  • Cable Length: 300 mm
  • Polarity: Normal and Reverse
  • Connector Type A: Male Pin, Plug, SMA
  • Connector Type B: Coaxial, Plug, SMA, Socket
  • Color: Black
  • Mounting: SMD (SMT)
  • RoHS: Compliant
  • Radiation Hardening: No

You May Also Be Interested in

Amphenol
CBL ASSY SMA PLUG RG316 36" / Cable Assembly Coaxial SMA to SMA RG-316 36.00" (914.40mm)
Need more? Email Us
TE Connectivity
RF CA,UMCC GEN1-GEN1,1.13,L90,GY / Cable Assembly Coaxial U.FL (UMCC), IPEX MHF1 to U.FL (UMCC), IPEX MHF1 1.13mm OD Coaxial Cable 3.543" (90.00mm)
Lowest to $1.8220
General Cable/Carol Brand
CABLE COAXIAL RG62A 22AWG 1000'
Lowest to $5.2298
Laird Technologies IAS
CABLE ACCY L200
Need more? Email Us
Molex, LLC
MCRF-to-MCRF, 1.32mm Cable Diameter, Length 110.00mm, 50 Ohms
Lowest to $2.1704
Amphenol
CBL ASSY BNC PLUG RG58 9.8' / Cable Assembly Coaxial BNC to BNC RG-58 118.1" (3.0m) 9.8'
Lowest to $25.8611
Quectel
CBL ASY IPEX MHF1-SMA P-J 3.937"
Need more? Email Us
Samtec Inc.
Cable Assembly RG316 0.92m 26AWG SMA PL Bulk
Need more? Email Us
Amphenol
Cable Assembly Coaxial 0.3m SMA to Coaxial RCP-PL Crimp-Crimp Bag
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess