EN
  • EN
  • DE

RF316-01BJ1-303030-0350

Part No RF316-01BJ1-303030-0350
Manufacturer Samtec Inc.
Catalog Cables, Wires Coaxial Cables (RF)
Description Cable Assembly RG316 0.35m 26AWG SMA F Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 350 mm
Mounting SMD (SMT)
Case / Package SMA
Connector Type SMA
Gender Female
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 980946-RF316-01BJ1-303030-0350
Categories Cables, Wires Coaxial Cables (RF)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF316-01BJ1-303030-0350 CAD Model

Description

The RF316-01BJ1-303030-0350 is a female SMA connector manufactured by Samtec Inc.

  • Manufacturer: Samtec Inc.
  • Connector Type: SMA
  • Gender: Female
  • Mounting Type: SMD (SMT)
  • Cable Length: 350mm
  • RoHS: Compliant
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Samtec Inc.
CBL ASSEM RF 1.13MM / Cable Assembly Coaxial U.FL (UMCC), IPEX MHF1 to SMA 1.13mm OD Coaxial Cable 3.937" (100.00mm)
Lowest to $15.5975
Quectel
CBL ASY IPEX MHF1-SMA P-J 3.937"
Need more? Email Us
General Cable/Carol Brand
Coaxial Cable 20 AWG Str Tinned Cu 0.195 in. 1000 ft L PVC Jacket Black
Need more? Email Us
Amphenol
CBL ASSY SMP JACK TFLEX-405 12" / Cable Assembly Coaxial SMP to SMP 0.085" Flexible Cable 12.00" (304.80mm)
Lowest to $140.5861
Amphenol
CBL ASSY SMA PLUG-PLUG .085 8" / Cable Assembly Coaxial SMA to SMA Hand Formable .085 8.000" (203.20mm)
Need more? Email Us
Molex, LLC
MCRF-to-MCRF, 1.32mm Cable Diameter, Length 110.00mm, 50 Ohms
Lowest to $2.1704
TE Connectivity
CABLE COAXIAL 27AWG 2500'
Need more? Email Us
Amphenol
CBL ASSY BNC PLUG RG59 9.8' / Cable Assembly Coaxial BNC to BNC RG-59 118.1" (3.0m) 9.8'
Need more? Email Us
TE Connectivity
N M TO SMA M,18G,1.0M WITH ARMOR / Cable Assembly Coaxial N-Type to N-Type 10.20mm OD Coaxial Cable 39.4" (1.0m) 3.3'
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess