EN
  • EN
  • DE

FSMD020-0402RZ

Part No FSMD020-0402RZ
Manufacturer Fuzetec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fuzetec
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823605-FSMD020-0402RZ
Ultra Librarian 3D Model Ultra Librarian FSMD020-0402RZ CAD Model

Description

The FSMD020-0402RZ is a Polymeric PTC Resettable Fuse from Fuzetec, designed for overcurrent protection in various electronic devices. It's a surface-mount device (SMD) with a compact 0402 footprint, making it suitable for space-constrained applications. This fuse offers reliable protection against overcurrent faults by increasing its resistance significantly when the current exceeds the rated value, thus limiting the current and protecting the circuit.

Applications:

  • Mobile Phones: Used for protecting battery circuits and other sensitive components from overcurrent conditions.
  • Tablet Computers: Provides overcurrent protection for power management circuits and peripheral interfaces.
  • Wearable Electronics: Protects the circuitry in smartwatches, fitness trackers, and other wearable devices.
  • USB Devices: Offers protection for USB ports and connected devices against overcurrent faults.
  • Game Consoles: Protects internal circuits from damage due to excessive current draw.

Features:

  • Resettable Functionality: Automatically resets after the overcurrent condition is removed, eliminating the need for manual replacement.
  • Surface Mount Device (SMD): Facilitates automated assembly and reduces board space requirements.
  • Compact 0402 Footprint: Ideal for space-sensitive applications.
  • Low Profile: Minimizes the overall height of the component on the PCB.
  • Fast Trip Time: Quickly responds to overcurrent events, minimizing the duration of the fault current.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directives, ensuring environmental safety.

Benefits:

  • Circuit Protection: Prevents damage to sensitive electronic components caused by overcurrent faults.
  • Reduced Downtime: Automatic resetting capability minimizes downtime compared to traditional fuses.
  • Space Saving: Small footprint allows for use in compact electronic devices.
  • Cost Effective: Eliminates the need for fuse replacement, reducing maintenance costs.
  • Enhanced Reliability: Provides reliable overcurrent protection, improving the overall reliability of the electronic device.

Additional Details:

The FSMD020-0402RZ has a hold current (Ih) of 0.20A and a trip current (It) of 0.40A. The maximum voltage rating (Vmax) is typically around 6V. It is designed to operate within a specific temperature range, typically from -40°C to +85°C. This PTC fuse utilizes a polymeric material that exhibits a positive temperature coefficient, meaning its resistance increases with temperature. When an overcurrent event occurs, the increased current flow causes the material to heat up, leading to a rapid increase in resistance, effectively limiting the current. Once the fault is removed and the device cools down, the resistance returns to its normal level, allowing the circuit to resume operation. The FSMD020-0402RZ offers a reliable and efficient solution for overcurrent protection in a wide range of electronic applications.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess