EN
  • EN
  • DE

HMT31GR7BFR4C-H9D9

Part No HMT31GR7BFR4C-H9D9
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949299-HMT31GR7BFR4C-H9D9
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7BFR4C-H9D9 CAD Model

Description

The Hynix HMT31GR7BFR4C-H9D9 is an 8GB DDR3 ECC Registered memory module (RDIMM). This module is designed for use in servers and high-end workstations that require both high memory capacity and data integrity.

Applications

  • Servers
  • High-end workstations
  • Virtualization platforms
  • Data centers

Features

  • 8GB capacity
  • DDR3 technology
  • ECC Registered (RDIMM)
  • PC3-10600R (1333MHz) speed
  • 240-Pin DIMM
  • 1.5V voltage

Benefits

  • Enhanced data integrity and system stability through ECC (Error Correcting Code) which detects and corrects memory errors.
  • Improved performance with DDR3 technology, enabling faster data transfer rates.
  • Higher memory capacity allows for running more applications and handling larger datasets.
  • Reliable operation in demanding server and workstation environments.
  • Reduced downtime and data corruption due to memory errors.

Additional Details

The HMT31GR7BFR4C-H9D9 module operates at a voltage of 1.5V. The 'Registered' aspect adds a register between the DRAM modules and the system's memory controller. This reduces the load on the memory controller which then allows for greater stability, particularly when using multiple modules. This design choice results in improved overall system performance and reliability. This Hynix memory module is built with high-quality components and rigorously tested to ensure compatibility and stability. It provides a solid foundation for mission-critical applications needing ample memory and data protection.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess