EN
  • EN
  • DE

MD51V65165E-60TAR

Part No MD51V65165E-60TAR
Manufacturer OKI/Metcal
Catalog Unclassified Memory
Description EDO 4Mx16-50 3.3V 4K TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944446-MD51V65165E-60TAR
Series *
Ultra Librarian 3D Model Ultra Librarian MD51V65165E-60TAR CAD Model

Description

The MD51V65165E-60TAR is a high-performance synchronous DRAM (SDRAM) from OKI/Metcal. This memory component is engineered for applications demanding rapid data access and reliable memory operations.

Applications

  • Graphics processing units (GPUs)
  • High-speed networking devices
  • Industrial automation systems
  • Embedded systems with high memory requirements
  • Digital imaging equipment

Features

  • Density: 64Mbit (4M x 16)
  • Operating Speed: 166 MHz (6ns cycle time)
  • Supply Voltage: 3.3V
  • CAS Latency: Programmable (typically 2 or 3)
  • Burst Length: 1, 2, 4, 8, Full Page
  • Auto Precharge and Controlled Precharge
  • LVTTL Compatible Inputs/Outputs
  • Package: TSOP II

Benefits

  • Fast access times improve overall system performance.
  • Low voltage operation reduces power consumption and extends battery life in portable devices.
  • Programmable CAS latency allows optimization for specific system requirements.
  • Flexible burst modes enhance data throughput.
  • Auto and controlled precharge functions simplify memory management.
  • LVTTL compatible I/O ensures easy integration with a wide range of systems.
  • The TSOP II package enables high-density board layouts.

Additional Details

The MD51V65165E-60TAR SDRAM offers a 4M x 16 configuration, providing efficient storage and retrieval of data. The device's 166 MHz operating speed and programmable CAS latency allow for fine-tuning of memory performance. It supports multiple burst lengths to optimize data transfer for various applications. The auto precharge feature simplifies memory management, while the controlled precharge function provides additional flexibility. The LVTTL compatible inputs and outputs ensure seamless integration with other system components. The TSOP II package allows for compact and efficient board designs, making it suitable for a variety of applications.

You May Also Be Interested in

Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess