EN
  • EN
  • DE

ZLNB101N8TC

Part No ZLNB101N8TC
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Description IC CTRLR DUAL POLAR SWITCH 8SOIC / RF IC Polarity Multiplexer LNB, DiSEqC? , STBs 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Function Polarity Multiplexer
RF Type LNB, DiSEqC™ , STBs
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 412727-ZLNB101N8TC
Ultra Librarian 3D Model Ultra Librarian ZLNB101N8TC CAD Model

Description

The ZLNB101N8TC is a high-performance, integrated circuit designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is part of their extensive line of power management devices and is specifically tailored for advanced satellite broadcast receiver applications.

Key Features

  • High Integration: The ZLNB101N8TC integrates two LNB (Low Noise Block) supply and control ICs into a single package, providing a compact and efficient solution for satellite receiver systems.
  • Enhanced Performance: It is designed to deliver exceptional performance with improved power efficiency, which is critical for maintaining signal integrity in satellite communication.
  • Versatile Power Management: This IC supports multiple output voltage configurations, enabling it to cater to a wide range of LNBs and allowing for flexible system design.
  • DiSEqC 2.X Compliant: The device is fully compliant with DiSEqC (Digital Satellite Equipment Control) 2.X standard, which ensures compatibility with advanced satellite dish equipment and allows for bi-directional communication between the satellite receiver and the dish.

Applications

The ZLNB101N8TC is ideal for use in a variety of satellite receiver systems, including:

  • Digital Video Broadcasting (DVB) systems
  • Direct Broadcast Satellite (DBS) applications
  • Set-top boxes with satellite capability
  • Personal Video Recorders (PVRs) with satellite input

Package and Quality

Encased in an 8-pin SO package, the ZLNB101N8TC is designed for surface-mount technology (SMT), making it suitable for automated assembly processes. This product adheres to the stringent quality standards set by Diodes Incorporated, ensuring reliable performance and durability for the end consumer.

Conclusion

The ZLNB101N8TC from Diodes Incorporated represents a state-of-the-art solution for power management in satellite broadcast receivers. Its integration capabilities, compliance with DiSEqC standards, and flexible power management options make it a top choice for manufacturers looking to enhance the efficiency and performance of their satellite receiver systems.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess