EN
  • EN
  • DE

FT245BQ

Part No FT245BQ
Manufacturer Future Technology Devices International Ltd.
Catalog Specialized ICs
Description USB FIFO ( USB - Parallel ) I.C.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Future Technology Devices International Ltd.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823630-FT245BQ
Ultra Librarian 3D Model Ultra Librarian FT245BQ CAD Model

Description

The FT245BQ is a USB to parallel FIFO interface IC manufactured by Future Technology Devices International (FTDI). This device allows for simple and fast data transfer between a USB host and a parallel data bus. It provides a convenient solution for interfacing microcontrollers, FPGAs, and other parallel devices to a USB port.

Applications:

  • USB Data Acquisition Systems: Used in data loggers, sensor interfaces, and other data acquisition systems for transferring data to a computer via USB.
  • USB to Parallel Converters: Employed in devices that require a parallel interface but are connected to a USB host.
  • Embedded Systems: Integrated into embedded systems for USB communication with a host computer.
  • FPGA Interfacing: Used as a bridge between an FPGA and a USB port for configuration, data transfer, and control.
  • Legacy Device Integration: Allows older parallel devices to be connected to modern USB-based systems.

Features:

  • USB to Parallel FIFO Interface: Provides a simple and efficient interface for transferring data between a USB host and a parallel bus.
  • Asynchronous or Synchronous FIFO Mode: Offers flexibility in data transfer modes to suit different application requirements.
  • Data Transfer Rates up to 1 MB/s: Supports high-speed data transfer for demanding applications.
  • Integrated USB Transceiver: Includes all necessary USB circuitry for communication.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Small Footprint: Available in compact packages for space-constrained applications.

Benefits:

  • Easy Integration: Simplifies the process of adding USB connectivity to existing parallel devices.
  • High Performance: Provides fast and reliable data transfer between USB and parallel interfaces.
  • Flexibility: Supports both asynchronous and synchronous FIFO modes for versatile application.
  • Reduced Development Time: Eliminates the need for complex USB driver development.
  • Cost-Effective Solution: Offers a competitive price for adding USB functionality to devices.

Additional Details:

The FT245BQ operates from a 5V power supply. It supports a variety of parallel bus widths, typically 8 bits. The device includes built-in support for USB suspend and resume functionality. It is compatible with USB 2.0 Full Speed (12 Mbps). The operating temperature range is typically -40°C to +85°C. FTDI provides comprehensive driver support for various operating systems, including Windows, macOS, and Linux. This IC provides a cost-effective and easy-to-use solution for adding USB connectivity to parallel devices.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $2.0700
Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
Cypress Semiconductor Corp
FRAM 256Kbit Serial-I2C Interface 3.3V 14-Pin SOIC Tube / IC MEMORY 14SOIC
Lowest to $24.6603
Maxim Integrated
IC CTLR OVP W/FET 5.80V 8-UDFN
Lowest to $10.8970
Maxim Integrated
IC SILICON SERIAL NUMBER TO-92
Lowest to $1.2137
Zilog
IC TELEVISION CTLR 40DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess