EN
  • EN
  • DE

FBR53ND12-Y-HW

Part No FBR53ND12-Y-HW
Manufacturer Fujitsu Electronics America, Inc.
Catalog Power Relays, Over 2 Amps
Description Power Relay 12VDC 40A SPST-NO-DM(15.7x12.3x14)mm THT Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 71.85 mA
Coil Power 310 mW
Coil Resistance 167 Ω
Coil Type Non-Latching
Coil Voltage (DC) 12 V
Contact Current Rating 25 A
Contact Material Silver, Tin
Current Rating 40 A
Depth 12.3 mm
Height 14 mm
Length 15.7 mm
Max Current Rating 40 A
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount PCB, Through Hole
Number of Contacts 1
Number of Pins 6
Operate Time 10 ms
RoHS Compliant
Termination Solder
Throw Configuration DPST, SPST
Weight 6 g
Win Source Part Number 1039190-FBR53ND12-Y-HW
Categories Power Relays,Over 2 Amps
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FBR53ND12-Y-HW CAD Model

Description

The FBR53ND12-Y-HW is a power relay manufactured by Fujitsu Electronics America, Inc. It is designed for switching high-current loads in various applications. This relay offers reliable performance and is suitable for use in demanding environments. Its robust construction and high switching capacity make it a dependable choice for power control applications.

Applications

  • Industrial control systems
  • Power supplies
  • Motor control circuits
  • HVAC systems
  • Lighting control systems

Features

  • High contact rating
  • Low coil power consumption
  • High insulation resistance
  • Long life expectancy
  • RoHS compliant
  • Compact size

Benefits

  • Reliable switching of high-current loads
  • Energy-efficient operation
  • Safe and reliable performance
  • Long service life
  • Environmentally friendly
  • Space-saving design

Additional Details

The FBR53ND12-Y-HW relay typically features a robust construction that can withstand harsh environmental conditions. Its high contact rating ensures reliable switching of high-current loads, while its low coil power consumption minimizes energy consumption. The high insulation resistance provides electrical isolation between the coil and the contacts, enhancing safety. The long life expectancy ensures reliable performance over an extended period. The relay is typically available in a compact package, making it suitable for space-constrained applications. The "-Y-HW" suffix may indicate specific coil voltage or terminal type. Further research is recommended to specify the exact parameters.

You May Also Be Interested in

TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
Omron
RELAY GEN PURPOSE SPST 5A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $0.4274
Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2205 $66.6150
65+ $1.8221 $118.4365
100+ $1.7651 $176.5100
140+ $1.7082 $239.1480
175+ $1.6512 $288.9600
235+ $1.4804 $347.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess