EN
  • EN
  • DE

X5323S8IZ-2.7

Part No X5323S8IZ-2.7
Manufacturer Renesas Electronics America
Catalog PMIC - Supervisors
Description CPU Supervisor with 32Kb SPI EEPROM | IC CPU SUPERV 32K EE 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number X5323
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1281033-X5323S8IZ-2.7
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X5323S8IZ-2.7 CAD Model

Description

The X5323S8IZ-2.7 is a 32Kb Serial EEPROM with block lock protection from Renesas Electronics America (formerly Intersil). This EEPROM is designed for storing configuration data, calibration settings, and other non-volatile data in a variety of electronic systems.

Applications:

  • Industrial Control: Storing configuration parameters, calibration data, and system logs in industrial automation equipment.
  • Instrumentation: Holding calibration settings, sensor data, and device IDs in test and measurement equipment.
  • Consumer Electronics: Storing user preferences, settings, and DRM keys in consumer devices.
  • Telecommunications: Holding network configuration, subscriber information, and device identifiers in telecom equipment.
  • Medical Devices: Storing calibration data, patient settings, and device history in medical instruments.

Features:

  • 32Kb (4K x 8) Memory Organization: Provides 32Kb of storage capacity organized as 4096 bytes.
  • Serial Interface: Uses a serial interface (typically SPI or I2C) for communication.
  • Low Voltage Operation: Designed for low voltage operation, typically around 2.7V.
  • Block Lock Protection: Offers block lock protection to prevent accidental data modification in specific memory regions.
  • Self-Timed Write Cycle: Features a self-timed write cycle, simplifying write operations.
  • High Endurance: Designed for a high number of write/erase cycles.
  • Low Power Consumption: Operates with low power consumption, suitable for battery-powered devices.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Data Protection: Block lock protection prevents accidental data corruption.
  • Simplified Interface: Serial interface reduces pin count and simplifies board layout.
  • Flexible Memory Management: Allows for efficient storage and retrieval of configuration data.
  • Extended Battery Life: Low power design extends battery life in portable applications.

Additional Details:

The X5323S8IZ-2.7 is typically available in an 8-pin SOIC package. It operates over a specified temperature range, usually commercial (0°C to +70°C) or industrial (-40°C to +85°C). Key electrical characteristics include write cycle time, read current, write current, and standby current. The serial interface typically supports clock frequencies up to a few MHz. The device features a write protect input to prevent unauthorized write operations. Proper decoupling capacitors should be placed close to the device to minimize noise. Detailed timing diagrams and specifications are provided in the datasheet. The part number nomenclature signifies the memory size, voltage, package type, and temperature range. The EEPROM is designed to meet industry standard reliability requirements. The minimum number of write/erase cycles and data retention time (typically 100 years) are also specified. The device supports page write mode, enabling multiple bytes to be written in a single operation. It has internal address counters for sequential access.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess