EN
  • EN
  • DE

RU2S-A110

Part No RU2S-A110
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Power Relays, Over 2 Amps
Mfr IDEC
Series RU
Package Bulk
Mounting Type Socketable
Coil Voltage 120VAC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 10 A
Switching Voltage 250VAC, 30VDC - Max
Coil Current 7.1 mA
Coil Type Non Latching
Features Lighted Indicator, Mechanical Indicator, Test Button
Termination Style Plug In
Must Operate Voltage 96 VAC
Must Release Voltage 36 VAC
Operate Time 20 ms
Release Time 20 ms
Temperature Range - Operating -55°C ~ 60°C
Contact Material Silver (Ag)
Relay Type General Purpose
Coil Resistance 4.55 kOhms
Base Product Number RU2S
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0050
Other Names 1885-1251
Standard Package 1
Win Source Part Number 969627-RU2S-A110
Ultra Librarian 3D Model Ultra Librarian RU2S-A110 CAD Model

Description

The RU series power relay with model number 969627-RU2S-A110 is a DPDT (2 Form C) contact form relay that operates on 120VAC coil voltage. The RU2S-A110 relay is manufactured by IDEC and is also known as 1885-1251.

  • Contact Form: DPDT (2 Form C)
  • Coil Voltage: 120VAC
  • Application: General Purpose
  • Switching Voltage: 250VAC, 30VDC - Max
  • Contact Rating: 10A
  • Coil Resistance: 4.55 kOhms
  • Coil Current: 7.1 mA
  • Operate Time: 20 ms
  • Release Time: 20 ms
  • Mounting Type: Socketable
  • Temperature Range: -55°C to 60°C
  • Features: Lighted Indicator, Mechanical Indicator, Test Button
  • Seal Rating: Not Applicable
  • Latching: Non-Latching
  • Must Operate Voltage: 96 VAC
  • Must Release Voltage: 36 VAC

You May Also Be Interested in

TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
TE Connectivity
RELAY GEN PURPOSE 6PST 8A 18V / General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 18VDC Coil Through Hole
Need more? Email Us
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess