EN
  • EN
  • DE

TS805C04-TE24R

Part No TS805C04-TE24R
Manufacturer Fuji Electric
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 381760-TS805C04-TE24R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS805C04-TE24R CAD Model

Description

The TS805C04-TE24R is a triac manufactured by Fuji Electric, primarily designed for controlling AC power in various applications. A triac functions as an electronically controlled switch for AC circuits, allowing for efficient management of power flow. This specific model is commonly used in situations requiring reliable and precise AC load switching.

Applications

  • Solid State Relays (SSRs): Used as the primary switching component in SSRs to control AC loads without mechanical parts.
  • Lighting Dimming: Employed in light dimmers to adjust the brightness of incandescent and some LED lighting systems.
  • Motor Speed Control: Integrated into motor speed controllers to regulate the speed of AC motors in appliances and industrial equipment.
  • Temperature Regulation: Utilized in thermostats and temperature controllers to manage heating elements in appliances and HVAC systems.
  • AC Power Switching: Applied in general AC power switching applications where precise control and long-term reliability are required.

Features

  • Triac Functionality: Provides bidirectional control of AC current, allowing current to flow in both directions when triggered.
  • High Blocking Voltage: Capable of withstanding significant AC voltage in the off state, ensuring safe operation.
  • Low On-State Voltage Drop: Minimizes power dissipation when conducting, improving overall efficiency.
  • High Surge Current Capability: Can handle large surge currents that may occur during switching operations.
  • Sensitive Gate Trigger Current: Requires only a small gate current to activate the triac, simplifying drive circuitry.

Benefits

  • Efficient AC Power Control: Offers precise and reliable control of AC power, enhancing system performance.
  • Reduced Power Dissipation: Low on-state voltage drop leads to minimal heat generation and energy waste.
  • Enhanced System Reliability: High blocking voltage and surge current capability ensure robust and dependable operation.
  • Simplified Circuit Design: Sensitive gate trigger current allows for simpler and more cost-effective control circuit designs.
  • Versatile Application Range: Suitable for a broad array of AC power control applications, providing design flexibility.

The TS805C04-TE24R is typically available in various package types, including through-hole and surface-mount options. The 'TE24R' suffix likely signifies a specific packaging configuration, possibly related to tape and reel specifications for automated assembly. The device is designed to meet industry safety standards and RoHS compliance for environmental protection. Specific voltage and current ratings are dependent on the detailed model specifications. Typical operating temperature ranges from -40°C to +125°C.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2056 $58.5960
685+ $0.1686 $115.4910
1,065+ $0.1629 $173.4885
1,460+ $0.1582 $230.9720
1,895+ $0.1525 $288.9875
2,525+ $0.1374 $346.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess