EN
  • EN
  • DE

SGM80582XS8G/TR

Part No SGM80582XS8G/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092692-SGM80582XS8G/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM80582XS8G/TR CAD Model

Description

The SGM80582XS8G/TR is a rail-to-rail input/output operational amplifier from SG Micro Corp, designed for a wide range of applications requiring precision and low power consumption. This amplifier offers excellent AC and DC performance, making it suitable for signal conditioning, sensor amplification, and active filtering.

Applications:

  • Portable Equipment: Due to its low power consumption and small package size, it is suitable for battery-powered devices.
  • Sensor Amplification: Amplifying signals from various sensors, such as temperature, pressure, and light sensors.
  • Active Filtering: Implementing active filters for signal processing applications.
  • Signal Conditioning: Conditioning analog signals for data acquisition systems.
  • Audio Amplification: Pre-amplification in audio circuits.

Features:

  • Rail-to-Rail Input and Output: Allows for maximum signal dynamic range.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.
  • Wide Supply Voltage Range: Operates from a wide range of supply voltages, typically 2.5V to 5.5V.
  • High Gain Bandwidth Product: Provides sufficient bandwidth for various applications.
  • Low Input Offset Voltage: Ensures accuracy in signal amplification.
  • Small Package Size: Available in a small package, saving board space.

Benefits:

  • Improved Signal Accuracy: Rail-to-rail operation and low offset voltage enhance signal fidelity.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Versatile Applications: Suitable for a wide range of applications due to its excellent performance characteristics.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Cost-Effective: Offers a balance of performance and cost-effectiveness.

The SGM80582XS8G/TR operational amplifier is characterized by its low input bias current, which minimizes errors in high-impedance sensor applications. It also offers good stability and is designed to drive capacitive loads. The amplifier's performance is optimized for single-supply operation, but it can also be used in dual-supply configurations. The typical applications include portable instrumentation, data acquisition systems, and audio processing circuits. The SGM80582XS8G/TR is available in an SOT-23-8 package. For optimal performance, it is recommended to use appropriate decoupling capacitors and follow good PCB layout practices.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3573 $54.2920
90+ $1.1137 $100.2330
140+ $1.0789 $151.0460
195+ $1.0441 $203.5995
250+ $1.0093 $252.3250
335+ $0.9049 $303.1415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,862 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess