EN
  • EN
  • DE

2SJ477-01MR

Part No 2SJ477-01MR
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Description Power MOSFET / Trans MOSFET P-CH 60V 25A 3-Pin(3+Tab) TO-220F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 158666-2SJ477-01MR
Popularity Medium
Supply and Demand Status Balance
Family Name 2SJ477-01MR
Introduction Date June 07, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ477-01MR CAD Model

Description

2SJ477-01MR P-Channel MOSFET

The 2SJ477-01MR is a robust P-Channel MOSFET designed for a wide range of power management applications. This electronic component is ideally suited for low-voltage switching applications, showcasing excellence in both compactness and efficiency. Its functional design helps in enhancing the performance of various electronic systems.

Features and Benefits:

  • Low On-Resistance: Ensures efficient conduction with minimal heat generation.
  • High-Speed Switching: Designed for applications requiring rapid switching capabilities, improving overall system responsiveness.
  • Compact Package: Thanks to its small design footprint, it is ideal for portable and compact devices.
  • Enhanced Thermal Performance: The design supports effective heat dissipation, contributing to improved reliability and lifespan.

Applications:

  • Switching Regulators
  • Load Switches
  • DC-DC Converter Circuits
  • Battery Management Systems
  • Consumer Electronics

With the increasing demand for efficient power management solutions, the 2SJ477-01MR offers an optimal balance of performance and space efficiency. It's particularly beneficial in applications where size constraints are critical, and energy efficiency is of utmost importance. The primary areas where the 2SJ477-01MR excels include mobile devices, power supply circuits, and various types of consumer electronics. This MOSFET plays a crucial role in extending battery life and reducing power dissipation in high-efficiency devices. Whether it’s used in a compact smartphone or a larger power supply unit, the 2SJ477-01MR provides the reliability that engineers and designers can trust.

You May Also Be Interested in

Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Toshiba Semiconductor and Storage
Lowest to $0.7390
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8699 $65.4465
80+ $1.5338 $122.7040
120+ $1.4865 $178.3800
165+ $1.4380 $237.2700
210+ $1.3906 $292.0260
280+ $1.2462 $348.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess