EN
  • EN
  • DE

LM1949N/NOPB

Part No LM1949N/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC INJECTOR DRIVE CTRLR 8DIP / Motor Driver 8-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Applications Automotive
Operating Supply Current 28mA
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 778656-LM1949N/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM1949
Introduction Date February 01, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM1949N/NOPB CAD Model

Description

Product Overview: LM1949N/NOPB

The LM1949N/NOPB from Texas Instruments is a specialized integrated circuit designed for precision fuel injection applications. This device is tailored to control and drive fuel injectors in modern automotive engines, ensuring efficient fuel delivery and optimal engine performance. The LM1949N/NOPB is part of Texas Instruments' range of power management devices, which are known for their reliability and advanced technology.

Key Features

  • Injector Drive Controller: The LM1949N/NOPB is capable of precisely controlling the current flow to the fuel injector, providing accurate fuel metering for internal combustion engines.
  • Peak and Hold Injector Drive: This device features a peak and hold drive capability that allows for a high initial current to open the fuel injector quickly, followed by a lower hold current to maintain the injector's open state, reducing power dissipation and heat.
  • Low Saturation Voltage: The low saturation voltage of the output stage ensures minimal power loss and higher efficiency in driving injectors.
  • Diagnostic Feedback: An integrated diagnostic feedback feature provides indication of system faults such as open or shorted injector conditions, enhancing the safety and reliability of the engine management system.
  • Protection Features: The LM1949N/NOPB includes built-in protection against overcurrent and overtemperature conditions, ensuring long-term stability and performance.

Applications

  • Automotive fuel injection systems
  • Engine control units (ECUs)
  • Powertrain management

Quality and Environmental Compliance

The LM1949N/NOPB is supplied in a through-hole package and is compliant with the RoHS (Restriction of Hazardous Substances) directive, making it an environmentally friendly choice for automotive electronics. Additionally, being a product of Texas Instruments, it adheres to stringent quality control processes, ensuring high reliability and performance in demanding automotive applications.

You May Also Be Interested in

ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2871 $52.8710
24+ $4.3382 $104.1168
36+ $4.2026 $151.2936
50+ $4.0670 $203.3500
64+ $3.9315 $251.6160
86+ $3.5248 $303.1328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess