EN
  • EN
  • DE

2MBI1400VXB-170E-54-M

Part No 2MBI1400VXB-170E-54-M
Manufacturer Fuji Electric
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1162777-2MBI1400VXB-170E-54-M
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2MBI1400VXB-170E-54-M CAD Model

Description

The 2MBI1400VXB-170E-54-M is an IGBT module manufactured by Fuji Electric. It is designed for high-power switching applications such as inverters, motor drives, and power supplies.

Applications:

  • Industrial Inverters
  • AC and DC Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Welding Machines
  • Renewable Energy Systems (Wind Turbines, Solar Inverters)

Features:

  • IGBT Module
  • High Voltage Capability
  • High Current Capability
  • Low Saturation Voltage (VCE(sat))
  • Fast Switching Speed

Benefits:

  • Efficient power conversion due to low VCE(sat), reducing power losses.
  • Suitable for high-power applications, increasing design flexibility.
  • High-speed switching minimizes switching losses, improving overall efficiency.
  • Robustness and reliability in demanding industrial environments.
  • Simplified system design due to integrated module structure.

Specifications:

Typical specifications for the 2MBI1400VXB-170E-54-M include:

  • Collector-Emitter Voltage (VCE): 1700V
  • Collector Current (IC): 1400A
  • Gate-Emitter Voltage (VGE): ±20V
  • Saturation Voltage (VCE(sat)): 2.1V (typical)
  • Operating Junction Temperature (Tj): 150°C

Note: Always refer to the official Fuji Electric datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Amd
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Molex, LLC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess