EN
  • EN
  • DE

2DI150M-050

Part No 2DI150M-050
Manufacturer Fuji Electric
Catalog Hard To Find
Description POWER TRANSISTER MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1123557-2DI150M-050
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2DI150M-050 CAD Model

Description

The 2DI150M-050 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. These modules are designed for high-power switching applications, offering efficiency and reliability. '2DI' likely indicates a dual configuration of IGBTs within the module. '150' probably represents the continuous collector current rating (150 Amperes), and '050' is possibly related to the voltage rating, such as 500V. This module finds applications in inverters, motor drives, and power supplies.

Applications

  • AC Motor Drives
  • DC Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Welding Machines
  • Induction Heating Equipment

Features

  • Low Saturation Voltage (Vce(sat)): Reduces conduction losses and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Input Impedance: Simplifies gate drive circuitry.
  • Short Circuit Withstand Capability: Provides protection against short-circuit conditions.
  • Isolated Baseplate: Enhances thermal management and provides electrical isolation.

Benefits

  • Increased energy efficiency in power conversion systems.
  • Reduced heat dissipation.
  • Simplified system design.
  • Improved system reliability.
  • Higher power density.

Technical Specifications (General - May Vary Based on Specific Variant)

While specific values depend on the exact module and the datasheet, common specifications for IGBT modules like the 2DI150M-050 include:

  • Collector-Emitter Voltage (Vces): Typically 600V or higher.
  • Collector Current (Ic): Rated at 150A.
  • Gate-Emitter Voltage (Vges): Typically ±20V.
  • Saturation Voltage (Vce(sat)): Low, typically around 2V or less.
  • Switching Frequency: Up to several kHz, depending on the application.

Always refer to the official Fuji Electric datasheet for the 2DI150M-050 IGBT module to obtain precise electrical characteristics, thermal performance, application notes, and safety guidelines. Accurate information from the datasheet is crucial for proper application and ensuring reliable operation of the module.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess