EN
  • EN
  • DE

VNC2-48L1C-REEL

Part No VNC2-48L1C-REEL
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB HOST/DEVICE CTRL 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 20 Weeks
Features USB Controller USB 2.0 SPI, UART Interface 48-LQFP (7x7)
Manufacturer FTDI, Future Technology Devices International Ltd
Series Vinculum-II
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name VNC2-48
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 768-1340-2, 768-1340-1, 768-1340-6INACTIVE, VNC2-48L1A-REEL, 768-1049-6, 768-1340-6-ND, 768-1340-1INACTIVE, 768-1340-2-ND, 768-1340-6, 768-1340-1-ND, 768-1340-2INACTIVE, VNC2-48L1B-REEL, VNC248L1BREEL, 768-1049-2, 768-1049-1
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902701-VNC2-48L1C-REEL
Ultra Librarian 3D Model Ultra Librarian VNC2-48L1C-REEL CAD Model

Description

FTDI VNC2-48L1C-REEL - USB Host / Slave Controller IC

The VNC2-48L1C-REEL is a versatile and powerful USB Host / Slave Controller Integrated Circuit (IC) designed by FTDI, Future Technology Devices International Ltd. This IC is part of the Vinculum-II (VNC2) series, which is specifically engineered to enhance the connectivity of USB applications. The VNC2-48L1C-REEL offers a dynamic solution for managing USB data transfer processes in a wide range of electronic devices.

Key Features:

  • USB 2.0 Compliant: The controller is fully compliant with USB 2.0 specifications, ensuring compatibility with a broad spectrum of USB devices.
  • Dual Role Capabilities: It can act as a USB Host as well as a USB Slave (or device), providing flexibility in USB connectivity options.
  • Enhanced Interface Options: Alongside USB interfacing, the IC also supports UART, FIFO, PWM, I2C, and SPI, making it highly adaptable for various communication requirements.
  • Embedded 16-bit Microprocessor: The VNC2-48L1C-REEL is equipped with a 16-bit microprocessor, which is capable of executing the VNC2 firmware for handling the USB protocol.
  • Integrated RAM and Flash Memory: It comes with integrated 256 KB of Flash memory for firmware storage and 16 KB of RAM for application use.
  • Package Type: Supplied in a 48-pin LQFP package, which is suitable for PCBs with space constraints.
  • Reel Packaging: The IC is provided in reel packaging, facilitating efficient handling and placement during the manufacturing process.
  • Customizable Firmware: Users can develop their own firmware or utilize FTDI's royalty-free firmware, which can be loaded onto the VNC2-48L1C-REEL to tailor its functionality for specific applications.

Applications:

The VNC2-48L1C-REEL is ideal for implementation in a variety of applications, including but not limited to:

  • Point of Sale (POS) terminals
  • Data logging devices
  • Industrial control systems
  • USB bridging solutions
  • Medical instrumentation
  • Home entertainment systems

With its robust design and comprehensive feature set, the VNC2-48L1C-REEL from FTDI is a top choice for designers looking to integrate USB functionality into their projects while maintaining a high level of control and customization.

You May Also Be Interested in

Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7489 $54.2423
16+ $6.3580 $101.7280
25+ $6.1594 $153.9850
34+ $5.9607 $202.6638
44+ $5.7620 $253.5280
59+ $5.1659 $304.7881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess