EN
  • EN
  • DE

VNC2-32L1B-REEL

Part No VNC2-32L1B-REEL
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB HOST/DEVICE CTRL 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer FTDI, Future Technology Devices International Ltd
Packaging Reel - TR
Protocol USB
Purpose Controller
Standards USB 2.0
Supply Voltage - Operating 1.62 V to 1.98 V
Operating Supply Current 25mA
Temperature Range - Operating -40°C to 85°C
Case / Package 32-LQFP (7x7)
Win Source Part Number 1117398-VNC2-32L1B-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNC2-32L1B-REEL CAD Model

Description

The VNC2-32L1B-REEL is a cutting-edge USB Host / Slave Controller IC, designed and manufactured by Future Technology Devices International Ltd (FTDI). This versatile component is part of FTDI's Vinculum-II (VNC2) product family, which is renowned for enabling USB connectivity in a wide range of applications.

Key Features:

  • USB 2.0 Compliant: The VNC2-32L1B-REEL is fully compliant with the Hi-Speed USB 2.0 specification, ensuring compatibility with a vast array of USB devices.
  • Dual Role Capability: This IC can act as a USB Host as well as a USB Slave (device), providing flexibility for various design requirements.
  • 32-bit MCU Core: It features a powerful 32-bit RISC-based microcontroller core for efficient data processing and control tasks.
  • Embedded Flash Memory: The device comes with 256KB of onboard flash memory for program storage, facilitating complex applications and firmware upgrades.
  • Multiple Interface Options: It includes a range of interfaces such as UART, FIFO, PWM, SPI, and I²C, enabling easy integration with peripheral devices.
  • FTDI Firmware and Drivers: Users can leverage FTDI's royalty-free firmware and drivers, simplifying development and reducing time-to-market.

Applications:

The VNC2-32L1B-REEL is ideal for a multitude of applications, particularly where USB connectivity and device communication are required. It is commonly used in:

  • USB data logging devices
  • USB interfacing for microcontroller-based systems
  • Industrial control and automation
  • Medical devices and diagnostic equipment
  • USB hub design

Package and Supply Form:

The VNC2-32L1B-REEL is delivered in a reel packaging format, which is suitable for automated assembly processes, making it a convenient choice for mass production requirements.

For designers and engineers seeking a robust and versatile USB interface solution, the FTDI VNC2-32L1B-REEL offers an exceptional balance of performance, flexibility, and ease of use, making it an essential component in modern electronic designs.

You May Also Be Interested in

Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess