EN
  • EN
  • DE

FT2232H-56Q-TRAY

Part No FT2232H-56Q-TRAY
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC DUAL USB TO UART/FIFO 56VQFN / USB Bridge, USB to UART,FIFO USB 2.0 UART, FIFO Interface 56-VQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr FTDI, Future Technology Devices International Ltd
Package Tray
Protocol USB
Function Bridge, USB to UART,FIFO
Interface UART, FIFO
Standards USB 2.0
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (8x8)
Base Product Number FT2232
Other Names 768-1276
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261704-FT2232H-56Q-TRAY
Ultra Librarian 3D Model Ultra Librarian FT2232H-56Q-TRAY CAD Model

Description

FT2232H-56Q-TRAY by FTDI

The FT2232H-56Q-TRAY is a high-quality, versatile USB to serial/FIFO IC product from FTDI, Future Technology Devices International Ltd, which offers a wide array of interface options and is designed to facilitate fast and efficient connectivity solutions. This integrated circuit is part of FTDI's expansive product lineup that is known for reliability and performance.

The FT2232H-56Q-TRAY is equipped with a dual-channel interface that enables it to support a variety of USB configurations. Each channel can be independently configured to use UART, FIFO, JTAG, SPI, I²C, or other serial communication protocols. This flexibility makes the device suitable for a broad range of applications, including industrial control systems, instrumentation, and telecommunications, where diverse and dynamic interface capabilities are essential.

One of the standout features of the FT2232H-56Q-TRAY is its high-speed USB 2.0 functionality, providing data transfer rates of up to 480 Mb/s. This ensures that the device can handle rigorous data communication requirements with ease, making it an ideal solution for complex and data-intensive tasks.

The product is delivered in a tray format, facilitating efficient handling and integration into manufacturing processes. The tray packaging is particularly beneficial for high-volume production environments, where components need to be readily accessible for automated assembly lines.

Furthermore, the FT2232H-56Q-TRAY is designed with FTDI's signature attention to quality and longevity. It is built to meet the stringent standards required by the industry, ensuring that it performs consistently across various operating conditions. The IC also supports a wide range of driver software, which is freely available from FTDI's website, simplifying the development process and reducing time-to-market for products that incorporate this versatile USB interface solution.

In summary, the FT2232H-56Q-TRAY by FTDI is a top-tier product for developers and manufacturers seeking a reliable, high-speed, and flexible USB interface IC. It stands as a testament to FTDI's commitment to providing advanced solutions that cater to the evolving needs of the technology sector.

You May Also Be Interested in

Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6993 $59.3986
4+ $27.8196 $111.2784
6+ $26.8797 $161.2782
8+ $25.0000 $200.0000
11+ $24.0602 $264.6622
13+ $23.1204 $300.5652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess