The SPX3819M5-L-5.0/TR is a low dropout (LDO) linear regulator manufactured by Exar Corporation. It is designed to provide a stable and accurate 5.0V output voltage, making it ideal for a wide array of applications that necessitate a regulated 5V power supply.
Applications:
- Microcontroller Power: Commonly employed to supply power to microcontrollers requiring a stable 5.0V supply.
- Portable Electronics: Integrated into portable devices like USB-powered devices and various handheld electronics.
- Post Regulation for Switching Supplies: Utilized to regulate the output voltage of switching power supplies to minimize ripple and noise.
- Battery-Powered Systems: Highly suitable for battery-operated devices needing a stable 5.0V supply.
- Sensor Power: Provides regulated power for sensors requiring a 5V input.
Features:
- Low Dropout Voltage: Operates efficiently with a minimal voltage difference between input and output voltage, which maximizes efficiency and prolongs battery life.
- High Output Accuracy: Delivers a precise and stable 5.0V output voltage, ensuring the consistent and reliable operation of connected components.
- Overcurrent Protection: Equipped with built-in overcurrent protection to guard against damage due to short circuits or excessive load conditions.
- Thermal Shutdown Protection: Protects the regulator from potential overheating by shutting down the output when the junction temperature surpasses a predetermined safe threshold.
- Stable with Ceramic Capacitors: Specifically designed for stable operation with low-ESR ceramic output capacitors, which reduces the overall solution size and cost.
- Fixed Output Voltage: Offers a fixed 5.0V output, simplifying design and eliminating the need for external voltage-setting resistors.
- Small Package: Comes in a compact SOT-23-5 package, minimizing board space requirements.
Benefits:
- Improved System Performance: Provides a stable and clean power supply, thus enhancing the performance and reliability of connected circuits.
- Extended Battery Life: Low dropout voltage and high efficiency minimize power losses, significantly extending the battery life of portable devices.
- Simplified Design: Fixed output voltage and stable operation with ceramic capacitors streamline the design process and reduce the component count.
- Enhanced Protection: Overcurrent and thermal shutdown protection mechanisms safeguard the regulator and connected components from potential damage.
- Reduced Board Space: The small package size minimizes the required board space, enabling more compact and efficient designs.
- Cost-Effective Solution: Provides a high-performance and reliable power solution at a competitive cost, making it an economically sound choice.
Additional Details:
The SPX3819M5-L-5.0/TR typically demonstrates a low dropout voltage, often around 200mV at a load current of 150mA. It is designed to operate with input voltages up to 5.5V. The device is housed in a SOT-23-5 package and is RoHS compliant. The '/TR' suffix indicates that the component is supplied on tape and reel packaging, facilitating automated assembly processes.