EN
  • EN
  • DE

FT2232D-REEL

Part No FT2232D-REEL
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB FS DUAL UART/FIFO 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Interface
Manufacturer FTDI, Future Technology Devices International Ltd
Series USBmadeEZ-FIFO, FT-X, X-Chip
Package Reel - TR
Family Name FT2232
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FT2232D R, Q5436275, 768-1010-6, 768-1010-2, FT2232DREEL, 768-1010-1
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845446-FT2232D-REEL
Ultra Librarian 3D Model Ultra Librarian FT2232D-REEL CAD Model

Description

FT2232D-REEL - Dual USB UART/FIFO IC

From FTDI, Future Technology Devices International Ltd, the FT2232D-REEL is a versatile, high-quality dual USB to serial UART (Universal Asynchronous Receiver/Transmitter) or FIFO (First In, First Out) interface IC. This integrated circuit provides the perfect solution for applications requiring simultaneous USB to UART/FIFO conversion for efficient communication with a microcontroller or other serial devices.

Key Features:

  • Dual Multi-Protocol Synchronous Serial Engine (MPSSE): The FT2232D-REEL is capable of facilitating serial communication with a variety of interfaces, including JTAG, I2C, SPI, and bit-bang mode, thanks to its dual MPSSE.
  • USB 2.0 Full-Speed Compatibility: This device supports USB 2.0 full-speed operation at 12 Mbps, ensuring fast data transfer rates for applications requiring high-speed serial communication.
  • Integrated EEPROM: For storing device descriptors and CBUS I/O configuration, the FT2232D-REEL includes an integrated EEPROM, reducing external component count and simplifying design.
  • Flexible Clocking Options: It provides a variety of clocking options, including a 6 MHz crystal, an external oscillator, or a 48 MHz clock from the USB host, catering to diverse design requirements.
  • Asynchronous and Synchronous Bit Bang Mode Interface: The device offers additional flexibility with its asynchronous and synchronous bit bang mode interface options, enabling a wide range of applications.

Applications:

The FT2232D-REEL is ideal for various applications, such as:

  • USB to Dual-Channel Serial Converters
  • USB Dual-Channel JTAG Interfaces
  • USB to SPI/I2C Solutions
  • Flash Programming Interfaces
  • Industrial Control Interfaces

The FT2232D-REEL comes in a compact Reel package, making it suitable for mass production and automated assembly processes. With its advanced features, this device provides a turnkey solution for developers looking to integrate USB connectivity with minimal design effort.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5038 $57.0228
12+ $8.9023 $106.8276
18+ $8.6016 $154.8288
25+ $8.0000 $200.0000
33+ $7.6993 $254.0769
41+ $7.3985 $303.3385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,870 pieces
MOQ: 6 pcs
Order Increment : 2 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess