EN
  • EN
  • DE

ADE1201ACCZ

Part No ADE1201ACCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ISOL MOD 8BIT 100K 20LGA / Isolated Module 8 b 100k SPI 20-LGA (5x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Tray
Type Isolated Module
Number of Channels 1
Resolution (Bits) 8 b
Sampling Rate (Per Second) 100k
Data Interface SPI
Voltage Supply Source Single Supply
Voltage - Supply 2.97V ~ 3.63V, 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-TFLGA
Supplier Device Package 20-LGA (5x8)
Base Product Number ADE1201
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADE1201ACCZ
Standard Package 1
Win Source Part Number 1321234-ADE1201ACCZ
Ultra Librarian 3D Model Ultra Librarian ADE1201ACCZ CAD Model

Description

The ADE1201ACCZ is a highly integrated, multifunctional power measurement IC designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This advanced chip is specifically engineered for accurate and reliable measurement of active energy (kWh), apparent energy (VAh), and other power quality parameters, making it a perfect solution for a wide range of energy monitoring applications.

Key Features

  • High-precision energy measurement with less than 0.1% error over a dynamic range of 1000:1
  • On-chip power supply quality monitoring for Voltage, Current, and Power Factor
  • Integrated Oscillator and reference source, reducing the need for external components
  • Support for both single-phase and poly-phase energy metering systems
  • Digital calibration, which facilitates easy system-level calibration and reduces time to market
  • Robust serial communication interfaces for easy integration with microcontrollers

Applications

The ADE1201ACCZ is ideal for a variety of applications where precise energy measurement is critical. These include:

  • Residential and commercial energy meters
  • Smart power distribution systems
  • Renewable energy systems, such as solar inverters
  • Industrial automation and control systems
  • Energy management and monitoring systems

Technical Specifications

Parameter Value
Supply Voltage 2.4V to 3.6V
Operating Temperature -40°C to +85°C
Package 20-Lead SSOP

With its combination of precision, integration, and ease of use, the ADE1201ACCZ from Analog Devices Inc. is an outstanding choice for designers looking to enhance energy measurement in their next project. Its robust feature set and flexible application scope make it a versatile component that can meet the requirements of a broad array of power monitoring tasks.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1809 $60.7236
9+ $12.4562 $112.1058
13+ $12.0669 $156.8697
18+ $11.6777 $210.1986
23+ $11.2884 $259.6332
30+ $10.1206 $303.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess