EN
  • EN
  • DE

XPC850DEZT50C

Part No XPC850DEZT50C
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999382-XPC850DEZT50C
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC850DEZT50C CAD Model

Description

The XPC850DEZT50C is a PowerQUICC™ processor from Freescale Semiconductor (now NXP). This embedded processor is designed for a variety of communication and networking applications. It combines a high-performance CPU core with integrated peripherals, providing a compact and efficient solution for embedded systems.

Applications:

  • Networking Equipment: Routers, switches, and gateways for data communication.
  • Industrial Control Systems: Embedded controllers for factory automation and process control.
  • Telecommunications Equipment: Base stations, wireless access points, and telecom switches.
  • Automotive Systems: Engine control units, infotainment systems, and vehicle networking.
  • Printing and Imaging: Printers, scanners, and multifunction devices.
  • Consumer Electronics: Set-top boxes, media players, and gaming consoles.

Features:

  • Power Architecture™ Core: Incorporates a high-performance Power Architecture™ CPU core.
  • Integrated Ethernet Controller: Includes an integrated Ethernet controller for network connectivity.
  • Serial Communication Interfaces: Provides UART, SPI, and I2C interfaces for serial communication.
  • Timers and Counters: Offers a variety of timers and counters for precise timing control.
  • Memory Controller: Integrates a memory controller for accessing external memory devices.
  • DMA Controller: Includes a DMA (Direct Memory Access) controller for efficient data transfer.
  • Low Power Consumption: Designed for low power consumption in embedded applications.

Benefits:

  • High Performance: Delivers high performance for demanding embedded applications.
  • Integrated Peripherals: Reduces system complexity and cost by integrating essential peripherals.
  • Flexible Connectivity: Provides flexible connectivity options for various communication interfaces.
  • Efficient Power Management: Optimizes power consumption for battery-powered and energy-efficient applications.
  • Simplified Development: Supported by a comprehensive ecosystem of development tools and resources.

Additional Details:

The XPC850DEZT50C operates at a frequency of 50 MHz and is packaged in a TBGA (Tape Ball Grid Array) package. It supports various memory types, including SDRAM and Flash memory. The processor's integrated Ethernet controller supports both 10Base-T and 100Base-TX Ethernet standards. The serial communication interfaces enable communication with a wide range of external devices, such as sensors, actuators, and communication modules. The timers and counters provide precise timing control for various application requirements. The processor's DMA controller facilitates efficient data transfer between memory and peripherals, reducing CPU overhead. The XPC850DEZT50C is supported by a comprehensive ecosystem of development tools, including compilers, debuggers, and emulators, making it easier to develop and debug embedded applications. This processor offers a robust and versatile platform for a wide range of embedded systems.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess