The STMP3750LME-TA5 is an applications processor designed by Freescale Semiconductor (now NXP). This processor is part of their STMP37xx family, known for their use in multimedia and infotainment systems. It offers a balance of performance and power efficiency, making it suitable for a variety of embedded applications.
Applications
- Automotive navigation systems
- Portable media players and recorders
- Industrial control panels with graphical interfaces
- Digital signage
- Advanced remote controls with display capabilities
Features
- ARM926EJ-S core: A proven ARM architecture for reliable and efficient processing.
- Integrated LCD controller: Simplifies display integration and reduces external component count.
- Hardware JPEG codec: Accelerates JPEG encoding and decoding for smooth image and video processing.
- USB 2.0 OTG: Supports both host and device modes for versatile connectivity.
- Multiple communication interfaces: Includes UART, SPI, I2C, and other interfaces for peripheral communication.
- Low-power design: Optimized for battery-powered applications.
Benefits
- Cost-effective solution: Provides a good balance of performance and features at a competitive price.
- Simplified system design: Integrated peripherals reduce the need for external components and simplify board layout.
- Improved multimedia performance: Hardware JPEG codec enables smooth image and video processing.
- Versatile connectivity: USB OTG and multiple communication interfaces allow for easy integration with other devices.
- Long battery life: Low-power design extends battery life in portable applications.
- Reduced development time: Comprehensive software support and development tools are available.
Additional Details
The STMP3750LME-TA5 typically supports various operating systems including Linux and Windows Embedded Compact. The device integrates an LCD controller, reducing external component needs and simplifying integration with displays. Power management features are optimized for low power consumption. Detailed technical specifications regarding operating voltage, clock speed, and memory interface can be found in the official datasheet. This processor is suitable for applications requiring a graphical user interface, image processing, and versatile connectivity options. It supports various memory types like SDRAM and NAND flash for program and data storage.