EN
  • EN
  • DE

STM8AF6146TCY

Part No STM8AF6146TCY
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708665-STM8AF6146TCY
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF6146TCY CAD Model

Description

STM8AF6146TCY Microcontroller by STMicroelectronics

The STM8AF6146TCY is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. This high-performance MCU is based on the advanced STM8A series, which is renowned for its robust design, exceptional reliability, and efficient power consumption.

At the core of the STM8AF6146TCY lies an 8-bit CPU, which operates at up to 16 MHz, ensuring swift processing and response times for time-sensitive operations. This microcontroller comes with a generous 32 Kbytes of Flash program memory, complemented by 2 Kbytes of RAM and 1 Kbyte of data EEPROM. Such memory configuration is ideal for complex applications that require ample space for code and data storage.

The device boasts an array of features including:

  • Integrated true data EEPROM with up to 100,000 write/erase cycles, providing reliable data retention and flexible parameter management.
  • Advanced connectivity options with a versatile set of peripherals, such as a serial communication interface (SCI), SPI, and I2C interfaces, enabling seamless integration with other components and systems.
  • Analog-to-digital converter (ADC) with 10-bit resolution, offering precise measurement capabilities for sensor interfacing and data acquisition tasks.
  • Multiple timers, including a 16-bit timer, two 8-bit timers, and a watchdog timer, which are essential for managing time-driven events and ensuring system stability.
  • Automotive qualification, ensuring the MCU meets stringent industry standards for operation in harsh environments, characterized by extreme temperatures and vibrations.

The STM8AF6146TCY is housed in a compact QFN-32 package, making it suitable for space-constrained applications. Additionally, it supports an extended operating temperature range from -40°C to 85°C (or up to 125°C for automotive grade), which guarantees reliable performance under varying environmental conditions.

With its robust feature set and adherence to automotive-grade quality, the STM8AF6146TCY from STMicroelectronics is an ideal choice for developers seeking a high-performance, reliable, and versatile microcontroller for their next automotive or industrial project.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess