EN
  • EN
  • DE

STM8AP62MEM

Part No STM8AP62MEM
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708732-STM8AP62MEM
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AP62MEM CAD Model

Description

The STM8AP62MEM is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, a leader in the semiconductor industry. This product is part of the STM8A series, which are high-performance MCUs designed specifically for automotive applications. The STM8AP62MEM is built to offer robust performance, exceptional reliability, and a rich set of features to cater to the demanding requirements of modern automotive systems.

Key Features

  • Advanced Core: At the heart of the STM8AP62MEM is a high-performance STM8A core running at up to 16 MHz, providing the computing power needed for complex automotive control tasks.
  • Memory Capacity: It comes with a generous memory configuration, including up to 128 KB of Flash memory for application storage, and an extensive 4 KB of true data EEPROM, which is ideal for parameter storage and data logging functions.
  • Robust I/O Capabilities: The MCU features a versatile set of input/output options, including multiple communication interfaces such as SPI, I2C, and UARTs, as well as numerous GPIOs, enabling it to handle a wide array of sensors and actuators.
  • Enhanced Safety Features: With safety being paramount in automotive applications, the STM8AP62MEM includes integrated safety mechanisms such as a watchdog timer, clock security system, and single wire interface module (SWIM) for enhanced system reliability and maintainability.
  • Low Power Consumption: Despite its robust feature set, the STM8AP62MEM is designed for efficiency, with several low-power modes to reduce energy consumption when full performance is not required.

Applications

The STM8AP62MEM is optimized for a variety of automotive applications, including but not limited to engine management systems, body control modules, and advanced driver-assistance systems (ADAS). Its reliability and feature-rich design also make it suitable for industrial and consumer applications that require high standards of performance and durability.

Quality and Support

STMicroelectronics ensures the highest quality for their products, and the STM8AP62MEM is no exception. It is designed to meet the stringent quality standards required in the automotive industry. Additionally, ST provides comprehensive technical support and documentation, making the integration of the STM8AP62MEM into your design as seamless as possible.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess