EN
  • EN
  • DE

STM8AF6246TASSS

Part No STM8AF6246TASSS
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708680-STM8AF6246TASSS
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF6246TASSS CAD Model

Description

The STM8AF6246TASSS is a cutting-edge microcontroller product from STMicroelectronics, tailored for the automotive market. This high-performance device is part of the STM8A series, which are designed to meet the rigorous standards of automotive applications, providing a reliable and robust solution for a wide range of in-vehicle systems.

Key Features

  • Core: STM8 core operating at up to 16 MHz.
  • Memory: 32 Kbytes of Flash memory; endurance up to 100,000 write/erase cycles.
  • RAM: 2 Kbytes of RAM.
  • Data EEPROM: 1 Kbyte true data EEPROM with up to 300,000 write/erase cycles.
  • Advanced Control: 10-bit ADC, 16 channels, with a range of conversion modes.
  • Rich Peripherals: Includes I2C, SPI, UART, timers, and more.
  • Temperature Range: Extended operating temperature range from -40°C to 125°C.
  • Package: LQFP 32-pin package.

Performance and Efficiency

The STM8AF6246TASSS is designed for demanding applications that require high-speed operation, robustness, and low power consumption. Its advanced architecture enables the execution of complex algorithms and control tasks efficiently. With a wide operating voltage range of 2.95 to 5.5V, it offers flexibility for various automotive power supply systems.

Automotive Applications

This microcontroller is an excellent choice for automotive applications such as body control modules, dashboards, sensors, and car radios. Its robust design ensures reliable operation under the harsh conditions typical in automotive environments, such as vibration, temperature extremes, and electromagnetic disturbances.

Development Support

STMicroelectronics provides extensive support for the STM8AF6246TASSS with development tools, software libraries, and documentation to assist engineers in accelerating the product development cycle. Designers can access a comprehensive ecosystem, including starter kits and debugging tools, to streamline the process from prototype to production.

With its robust feature set and strong support infrastructure, the STM8AF6246TASSS from STMicroelectronics stands out as a microcontroller that can drive innovation and performance in automotive electronics.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0999 $52.6983
40+ $2.5436 $101.7440
61+ $2.4641 $150.3101
84+ $2.3846 $200.3064
109+ $2.3051 $251.2559
146+ $2.0666 $301.7236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess