EN
  • EN
  • DE

MAX9700BETB-TG104

Part No MAX9700BETB-TG104
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707490-MAX9700BETB-TG104
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9700BETB-TG104 CAD Model

Description

The MAX9700BETB-TG104 is a high-performance, low-power audio amplifier from Maxim Integrated, designed to deliver exceptional sound quality with minimal power consumption. This compact, efficient, and versatile audio solution is ideal for a wide range of applications, from portable devices to home entertainment systems.

Key Features

  • High Efficiency: The MAX9700BETB-TG104 operates with high efficiency, which reduces power consumption and extends battery life in portable applications.
  • Class D Operation: This amplifier utilizes Class D architecture to provide a cooler running system, making it suitable for compact devices where heat dissipation is a concern.
  • Output Power: It is capable of delivering robust output power, ensuring loud and clear audio playback even in challenging audio environments.
  • Low EMI: The design of the MAX9700BETB-TG104 minimizes electromagnetic interference (EMI), allowing it to be used in close proximity to RF and wireless devices without causing disruptions.
  • Integrated Protection: The device includes built-in features such as over-temperature protection and short-circuit protection, enhancing its reliability and longevity.

Applications

  • Portable Audio Devices
  • Wireless Speakers
  • Home Theater Systems
  • Tablet and Laptop Audio Systems
  • Active Speaker Systems

Technical Specifications

The MAX9700BETB-TG104 operates over a wide supply voltage range, accommodating various power requirements. Its compact TQFN (Thin Quad Flat No-Lead) package allows for space-saving designs, crucial for modern electronic devices. With a focus on delivering high-fidelity audio, the MAX9700BETB-TG104 ensures minimal distortion and noise, providing a pure and clear audio experience.

Conclusion

Maxim Integrated's MAX9700BETB-TG104 audio amplifier is a testament to the company's commitment to innovation and quality. With its combination of efficiency, power, and advanced features, this audio amplifier is an excellent choice for designers looking to enhance the audio performance of their products without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess