EN
  • EN
  • DE

STMP3510B144E-TBG

Part No STMP3510B144E-TBG
Manufacturer Freescale Semiconductor - NXP
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 708814-STMP3510B144E-TBG
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STMP3510B144E-TBG CAD Model

Description

The STMP3510B144E-TBG is a system-on-chip (SoC) processor manufactured by NXP Semiconductors (formerly Freescale). It's part of the STMP35xx series and is tailored for multimedia applications where solid processing capabilities and power efficiency are critical. This processor features an ARM926EJ-S core, operating at a defined clock speed to efficiently handle tasks ranging from audio and video processing to managing graphical interfaces.

Applications:

  • Portable media players
  • Digital photo frames
  • Mobile internet devices
  • In-car entertainment systems
  • Industrial control panels

Features:

  • ARM926EJ-S core for handling application processing
  • Integrated memory controller supports both SDRAM and NAND flash memory
  • LCD controller to interface with display
  • Audio codec enabling audio playback and recording functionalities
  • USB host and device interfaces for versatile connectivity
  • UART, SPI, and I2C interfaces facilitating peripheral communication
  • Real-Time Clock (RTC) to maintain accurate timekeeping
  • Power management unit for efficient power consumption
  • Available in a 144-pin LQFP package suitable for surface mounting

Benefits:

  • Facilitates high-performance multimedia processing in embedded systems
  • Reduces overall system cost and complexity by integrating essential peripherals
  • Supports a broad spectrum of multimedia formats and codecs
  • Offers flexible connectivity options for interfacing with different devices
  • Ensures low power consumption, extending battery life in portable applications
  • Streamlines system design with a suite of software development tools and comprehensive support

The STMP3510B144E-TBG incorporates a memory controller supporting different memory types, including SDRAM and NAND flash. The LCD controller is responsible for managing display panels, enabling the rendering of GUIs and video. The integrated audio codec provides audio playback and recording capabilities. A range of peripheral interfaces, such as USB, UART, SPI, and I2C, enable communication with external devices and sensors. The inclusion of a real-time clock (RTC) ensures accurate time tracking, while the power management unit optimizes power consumption. The component is packaged in a 144-pin LQFP, which is suitable for surface mounting techniques.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.9454
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $47.5828
STMicroelectronics
IC MCU 8BIT 32KB FLASH 28UFQFPN
Lowest to $0.7089
STMicroelectronics
Lowest to $112.5186
STMicroelectronics
Lowest to $3.0999
STMicroelectronics
IC MCU 8BIT 8KB FLASH 32UFQFPN
Lowest to $0.6394
STMicroelectronics
Lowest to $58.4037

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess