EN
  • EN
  • DE

ADF4153BCPZ-RL7

Part No ADF4153BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Fractional-N Frequency Synthesizer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Fractional N Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 4GHz
Divider/Multiplier No/Yes
Operating Supply Voltage 2.7 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-VFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-VQ (4x4)
Win Source Part Number 1140031-ADF4153BCPZ-RL7
Manufacturer Homepage www.analog.com
Family Name ADF4153
Introduction Date August 25, 2005
ECCN 5A991.b
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF4153BCPZ-RL7 CAD Model

Description

Product Overview: ADF4153BCPZ-RL7

The ADF4153BCPZ-RL7 is a high-performance, fractional-N frequency synthesizer from Analog Devices Inc., designed to generate local oscillator frequencies for wireless communication systems. This advanced synthesizer integrates a digital phase frequency detector (PFD), a precision charge pump, a programmable reference divider, and a programmable frequency divider to deliver a versatile solution for modern RF applications.

Key Features

  • Frequency Range: The device is capable of operating in a broad frequency range, making it suitable for a wide array of applications.
  • Fractional-N Modulator: The integrated fractional-N modulator allows for fine frequency resolution, which is essential for reducing phase noise and improving signal quality.
  • Programmability: Users can program both the reference and frequency dividers, providing flexibility and precision in setting the desired output frequency.
  • Phase Frequency Detector (PFD): The high-speed PFD, along with the precision charge pump, ensures low spurious levels and excellent phase noise performance.
  • Power Supply: The ADF4153BCPZ-RL7 operates from a 3.0 V to 3.6 V power supply, which is compatible with most modern communication systems.
  • Packaging: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications

The ADF4153BCPZ-RL7 is ideal for use in a variety of RF systems, including:

  • Wireless infrastructure (GSM, W-CDMA, LTE)
  • Private Mobile Radio (PMR)
  • Test and measurement equipment
  • Satellite communication systems
  • Wireless LANs

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADF4153BCPZ-RL7 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the demanding requirements of professional RF applications. With its robust design and versatile features, the ADF4153BCPZ-RL7 is an excellent choice for designers looking to create stable and precise local oscillator signals in their wireless communication products.

You May Also Be Interested in

Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
ON Semiconductor
IC CLOCK GENERATOR 20TSSOP
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2038 $50.4266
17+ $5.9108 $100.4836
27+ $5.7261 $154.6047
37+ $5.5414 $205.0318
47+ $5.3567 $251.7649
63+ $4.8025 $302.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,280 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess