EN
  • EN
  • DE

STM8AF62A8TD

Part No STM8AF62A8TD
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708712-STM8AF62A8TD
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF62A8TD CAD Model

Description

STM8AF62A8TD Microcontroller from STMicroelectronics

The STM8AF62A8TD is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This advanced MCU is part of the STM8AF series, which is renowned for its robust design, reliability, and enhanced feature set tailored for operation in harsh environments.

At the heart of the STM8AF62A8TD lies an advanced STM8A 8-bit core, operating at a frequency of up to 16 MHz. The core is supported by 128 KB of flash memory, providing ample space for complex applications and firmware updates. Accompanying the flash memory is 2 KB of RAM and 4 KB of EEPROM, which offer fast and reliable storage for real-time data processing and retention of critical data across power cycles.

This MCU boasts a rich set of peripherals that enhance its functionality and ease of integration into various systems. Key features include:

  • Multiple 16-bit timers for precise event management and PWM generation.
  • An advanced control timer specifically designed for automotive applications requiring sophisticated timing and control.
  • Up to 37 I/O ports that provide flexibility in interfacing with sensors, actuators, and other external components.
  • Dual Analog-to-Digital Converters (ADCs) with up to 10-bit resolution, enabling accurate sensor readings and analog signal processing.
  • CAN and LIN interfaces for robust communication in automotive networks.
  • SPI, I2C, and UART interfaces for serial communication with peripherals and other microcontrollers.

The STM8AF62A8TD also prioritizes safety and reliability with features like a watchdog timer, a clock security system, and single wire interface module (SWIM) for real-time debugging and programming. Its operating voltage range of 2.95 to 5.5 V, along with an extended temperature range from -40°C to 125°C, ensures stable operation under varying power supply conditions and extreme temperatures.

Designed with a focus on power efficiency, the STM8AF62A8TD supports multiple power-saving modes, allowing developers to optimize power consumption according to the application needs. Whether it's automotive control units, industrial automation systems, or any application requiring a robust and feature-rich 8-bit microcontroller, the STM8AF62A8TD stands out as a reliable and versatile choice.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.4037 $58.4037
3+ $47.9210 $143.7630
4+ $46.4241 $185.6964
6+ $44.9260 $269.5560
7+ $43.4280 $303.9960
9+ $38.9362 $350.4258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess