EN
  • EN
  • DE

STM8AF5269TA

Part No STM8AF5269TA
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708645-STM8AF5269TA
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF5269TA CAD Model

Description

STM8AF5269TA Microcontroller by STMicroelectronics

The STM8AF5269TA is a high-performance microcontroller from STMicroelectronics, designed to cater to demanding automotive applications. This device is part of STMicroelectronics' STM8A series, which is renowned for its robustness, reliability, and efficient performance in automotive environments. The STM8AF5269TA is built on an advanced 8-bit architecture and is specifically engineered to meet the rigorous standards of the automotive industry, including extended temperature ranges and long-term reliability.

With a maximum CPU frequency of 16 MHz, the STM8AF5269TA ensures swift processing of tasks, making it an ideal choice for real-time applications. The microcontroller comes with 32 Kbytes of Flash program memory, which is more than sufficient for complex automotive applications. Additionally, it boasts 2 Kbytes of RAM and 1 Kbyte of EEPROM, providing ample storage for data and parameter retention across power cycles.

The STM8AF5269TA features an array of integrated peripherals that enhance its functionality in automotive systems. These include 10-bit ADCs (Analog-to-Digital Converters), multiple timers, and communication interfaces such as SPI, I2C, and UART, which facilitate easy interfacing with other components within a vehicle's electronic system. Moreover, the device supports CAN (Controller Area Network) communication, which is critical for automotive applications where reliable and robust data exchange is required.

Safety and diagnostic functions are also embedded within the STM8AF5269TA, which is essential for meeting automotive safety standards. These features help in detecting and responding to system faults, thus ensuring the safety and reliability of the vehicle's electronic systems. The microcontroller operates within a wide voltage range of 2.95 V to 5.5 V, accommodating various power supply conditions encountered in automotive environments.

The STM8AF5269TA is available in a compact LQFP 48-pin package, which is suitable for space-constrained applications. Its advanced features and comprehensive set of peripherals make it a versatile and powerful solution for a wide range of automotive applications, including engine management, body control modules, and sensor interfaces.

Overall, the STM8AF5269TA from STMicroelectronics represents a blend of performance, reliability, and integration, designed to meet the stringent requirements of modern automotive electronics.

You May Also Be Interested in

STMicroelectronics
Lowest to $13.4465
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
Lowest to $5.1294

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5828 $95.1656
3+ $39.0422 $117.1266
5+ $37.8222 $189.1110
7+ $36.6021 $256.2147
9+ $35.3820 $318.4380
11+ $31.7218 $348.9398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess