EN
  • EN
  • DE

STMP1342L

Part No STMP1342L
Manufacturer Freescale Semiconductor - NXP
Catalog STM series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 708789-STMP1342L
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STMP1342L CAD Model

Description

The STMP1342L is a system power management integrated circuit (PMIC) designed and manufactured by Freescale Semiconductor, now NXP Semiconductors. This PMIC is specifically engineered to provide efficient power solutions for a variety of portable and embedded applications. It integrates multiple power management functions into a single chip, reducing the overall system size and complexity.

Applications

  • Portable media players
  • Handheld gaming devices
  • Smartphones
  • Tablets
  • GPS navigation systems

Features

  • Integrated buck converters
  • Low dropout (LDO) regulators
  • Real-time clock (RTC) support
  • Battery charging management
  • I2C interface for control and monitoring
  • Over-voltage and over-current protection

Benefits

  • Efficient power conversion leading to longer battery life
  • Reduced system size and BOM cost due to integration
  • Improved system reliability through built-in protection features
  • Flexible power sequencing and management through I2C control
  • Optimized battery charging for enhanced battery health
  • Simplified system design with a single PMIC solution

Additional Details

The STMP1342L typically includes multiple buck converters to generate the various voltage rails required by different system components, such as the processor, memory, and display. These buck converters are designed for high efficiency, minimizing power loss and extending battery life. The LDO regulators provide clean and stable power to sensitive analog circuits. The integrated battery charging management supports various battery types and charging profiles, ensuring optimal charging performance. The I2C interface allows for dynamic control and monitoring of the PMIC's functions, enabling system-level power optimization.

Furthermore, this PMIC incorporates comprehensive protection features, including over-voltage and over-current protection, to safeguard the system from potential damage. It often includes a real-time clock (RTC) to maintain accurate timekeeping even when the system is powered off. The STMP1342L is designed for low power consumption, both in active and standby modes, further contributing to its suitability for battery-powered applications. The specific configuration and features of the STMP1342L can vary depending on the specific version and application requirements. Consult the device datasheet for detailed specifications and operating characteristics.

You May Also Be Interested in

STMicroelectronics
Lowest to $5.1294
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
Lowest to $13.4465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess