EN
  • EN
  • DE

PPC5642AF0MLU1

Part No PPC5642AF0MLU1
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834124-PPC5642AF0MLU1
Ultra Librarian 3D Model Ultra Librarian PPC5642AF0MLU1 CAD Model

Description

The PPC5642AF0MLU1 is a 32-bit Power Architecture microcontroller from NXP (formerly Freescale Semiconductor). It is designed for automotive and industrial applications, offering robust performance, safety features, and a wide range of peripherals. This microcontroller is part of the MPC56xx family, known for its reliability and suitability for safety-critical systems.

Applications

  • Automotive engine control units (ECUs)
  • Automotive transmission control units (TCUs)
  • Automotive body control modules (BCMs)
  • Industrial motor control
  • Industrial automation systems
  • Safety-critical applications (e.g., airbags, ABS)

Features

  • Power Architecture e200z4 core: Offers high performance and efficiency for demanding automotive and industrial tasks.
  • Clock speed: Operates at a specific frequency (e.g., 64 MHz), providing real-time processing capabilities.
  • Memory protection unit (MPU): Enhances system reliability and safety by isolating memory regions.
  • Multiple communication interfaces: Includes CAN, LIN, SPI, and UART, facilitating communication with other devices and systems.
  • Analog-to-digital converters (ADCs): Enables precise measurement of analog signals.
  • Timers and PWM modules: Provides flexible timing and control capabilities.
  • Safety features: Incorporates hardware safety mechanisms to meet automotive safety standards (e.g., ISO 26262).

Benefits

  • High performance: The Power Architecture core delivers excellent performance for real-time control applications.
  • Safety features: Enhances system reliability and safety in automotive and industrial environments.
  • Flexible connectivity: Supports a wide range of communication interfaces, allowing for easy integration with other devices and systems.
  • Precise analog measurement: ADCs provide accurate measurement of analog signals.
  • Robust architecture: Designed for harsh automotive and industrial environments.

Technical Specifications

The PPC5642AF0MLU1 typically includes:

  • Core: Power Architecture e200z4
  • Frequency: Varies based on the specific part number (e.g., 64 MHz)
  • Memory: Flash memory (e.g., 512KB), RAM (e.g., 64KB)
  • Communication Interfaces: CAN, LIN, SPI, UART
  • ADCs: Multiple channels, resolution varies (e.g., 10-bit, 12-bit)
  • Timers: Multiple timers with PWM capabilities
  • Operating Voltage: Typically 3.3V, 5V
  • Package: LQFP (Low-profile Quad Flat Package)

This microcontroller is a robust and reliable solution for automotive and industrial applications requiring high performance, safety features, and flexible connectivity.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess