EN
  • EN
  • DE

SPC5604EEMLH

Part No SPC5604EEMLH
Manufacturer Freescale Semiconductor - NXP
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1715+
Reference case QFP64
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 712294-SPC5604EEMLH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5604EEMLH CAD Model

Description

The SPC5604EEMLH is a high-performance 32-bit Power Architecture microcontroller from Freescale Semiconductor (now NXP). It is designed for demanding automotive and industrial applications requiring robust performance, safety, and reliability. This microcontroller offers a balance of processing power, memory capacity, and peripheral integration.

Applications:

  • Automotive engine control systems: Manages fuel injection, ignition timing, and other critical engine functions.
  • Automotive transmission control: Controls gear shifting and optimizes transmission performance.
  • Body control modules (BCM): Manages various vehicle functions such as lighting, door locks, and window control.
  • Industrial motor control: Drives and controls electric motors in industrial automation equipment.
  • Safety-critical applications: Suitable for use in safety-related systems requiring high levels of functional safety.

Features:

  • 32-bit Power Architecture core: Provides high processing power and efficient execution of complex algorithms.
  • Flash memory: Integrated flash memory for storing program code and data.
  • RAM memory: Integrated RAM for data storage and real-time processing.
  • CAN controllers: Multiple CAN controllers for automotive network communication.
  • LIN controllers: LIN controllers for local interconnect network communication.
  • Timers and PWM modules: Flexible timers and PWM modules for various control applications.
  • Analog-to-digital converters (ADCs): High-resolution ADCs for accurate sensor data acquisition.
  • Digital-to-analog converters (DACs): DACs for generating analog control signals.
  • Safety features: Hardware and software safety mechanisms to meet stringent safety requirements.

Benefits:

  • High performance: Enables complex control algorithms and real-time processing.
  • Robust communication: CAN and LIN controllers facilitate reliable communication within automotive networks.
  • Safety compliance: Integrated safety features help meet automotive safety standards.
  • Flexible peripheral set: Versatile peripherals enable a wide range of applications.
  • Reduced system cost: Integrated memory and peripherals reduce the need for external components.

Additional Details:

The SPC5604EEMLH operates over a wide temperature range, making it suitable for harsh automotive and industrial environments. It is available in various package options to meet different application requirements. Detailed technical specifications, including memory sizes, clock speeds, and peripheral configurations, are available in the product datasheet. Development tools and software libraries are available to support rapid application development.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8718 $59.7436
5+ $24.5103 $122.5515
8+ $23.7445 $189.9560
11+ $22.9787 $252.7657
13+ $22.2130 $288.7690
18+ $19.9145 $358.4610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess