EN
  • EN
  • DE

SN54LS133J

Part No SN54LS133J
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020054-SN54LS133J
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS133J CAD Model

Description

The SN54LS133J is a 13-input NAND gate from the Texas Instruments 54LS series, now manufactured by various companies including NXP. This gate is part of the low-power Schottky (LS) TTL logic family, known for its low power consumption and improved speed compared to standard TTL. The 'J' suffix typically indicates a ceramic dual in-line package (CDIP), making it suitable for applications requiring a wider temperature range and higher reliability.

Applications

  • Address decoding: Used to decode memory addresses in digital systems.
  • Control logic: Implemented in systems requiring complex logic functions.
  • Data selection: Used to select data from multiple sources.
  • Parity checking: Implemented in systems requiring error detection.
  • Digital combinational logic: Forms part of larger combinational logic circuits.

Features

  • 13-input NAND gate: Performs the logical NAND operation on 13 inputs.
  • Low power Schottky (LS) TTL: Offers low power consumption and improved speed.
  • Ceramic DIP package: Provides high reliability and wide temperature range.
  • High noise immunity: Designed to withstand noise in industrial environments.
  • Wide operating voltage range: Operates over a range of supply voltages.

Benefits

  • Simplified system design: Reduces the need for multiple logic gates.
  • Reduced power consumption: Extends battery life in portable devices.
  • Reliable performance: Ceramic package ensures stable operation over a wide temperature range.
  • Enhanced system reliability: High noise immunity reduces the risk of errors.
  • Cost-effective solution: Provides a balance of performance and price.

Additional Details

The SN54LS133J operates within a temperature range of -55°C to +125°C. It requires a 5V power supply. Proper decoupling is essential for stable operation. Its high fan-out capability allows it to drive multiple loads. This gate is commonly used in military, aerospace, and industrial applications where reliability and wide temperature range are critical. The device adheres to industry standard TTL specifications. Its robust design and wide operating temperature range make it a dependable choice for demanding applications. The device features a totem-pole output configuration for fast switching speeds.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Rohm Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess