EN
  • EN
  • DE

74FST3257QSCX

Part No 74FST3257QSCX
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer ON Semiconductor
Win Source Part Number 164988-74FST3257QSCX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FST3257QSCX CAD Model

Description

ON Semiconductor 74FST3257QSCX Quad 2:1 Multiplexer/Demultiplexer

The 74FST3257QSCX from ON Semiconductor is a high-performance Quad 2:1 Multiplexer/Demultiplexer designed to meet the needs of high-speed digital systems. This versatile component is part of ON Semiconductor's FST (Fast Switch Technology) series, which is renowned for its fast switching speeds and low power consumption, making it an ideal choice for a variety of applications including telecommunication, computing, and industrial systems.

The device features four 2:1 multiplexer/demultiplexer circuits, each with its own select input (S), two data inputs (A and B), and a data output (Y). The select input controls which of the data inputs is connected to the output, allowing for efficient routing of signals within a circuit. Additionally, the 74FST3257QSCX has an enable input (OE) that, when low, enables the device and when high, disables the device to a high impedance state on all outputs, providing a convenient way to control multiple signals with a single line.

Constructed with advanced CMOS technology, the 74FST3257QSCX ensures low power dissipation yet maintains high-speed operation. It is capable of operating at a wide voltage range from 4.5V to 5.5V, which is compatible with TTL levels, thus facilitating its use in mixed-voltage environments. Its low on-resistance and minimal propagation delay characteristics are particularly beneficial in applications requiring high bandwidth and minimal signal distortion.

The device comes in a compact QSOP-16 package, which is suitable for space-constrained applications. Its small form factor combined with the high level of integration reduces PCB space requirements and simplifies design complexity. The 74FST3257QSCX is also characterized for operation from -40°C to +85°C, ensuring reliability across diverse operating conditions.

With its robust feature set, the ON Semiconductor 74FST3257QSCX is a versatile and reliable component that provides designers with the flexibility and performance required for modern digital systems. Its fast switching capabilities, low power consumption, and high signal integrity make it a top choice for multiplexing and demultiplexing applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess