EN
  • EN
  • DE

SC542916CFUE8

Part No SC542916CFUE8
Manufacturer Freescale Semiconductor - NXP
Catalog Specialized ICs
Description SC542916CFUE8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Freescale Semiconductor - NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 989479-SC542916CFUE8
Ultra Librarian 3D Model Ultra Librarian SC542916CFUE8 CAD Model

Description

The SC542916CFUE8 is a specialized integrated circuit (IC) from Freescale Semiconductor - NXP.

  • Manufacturer: Freescale Semiconductor - NXP
  • Product: SC542916CFUE8
  • Type: Specialized Integrated Circuit (IC)
  • Application: Specific Applications
  • Package Type: Bulk
  • Units per Package: 1
  • Programmable: Yes (Verification Required)

You May Also Be Interested in

Cypress Semiconductor Corp
IC MEMORY 14SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Maxim Integrated
IC CTLR OVP W/FET 5.80V 8-UDFN
Lowest to $10.8970
Microchip Technology
Hopping Encoder 5V/9V/12V 8-Pin SOIC N Tube / IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $0.9818
Maxim Integrated
IC SILICON SERIAL NUMBER TO-92
Lowest to $1.2137
Power Integrations
IC CAPZERO 1000V 2500NF 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $160.4777
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $2.0700

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess