EN
  • EN
  • DE

S9S08DN48F2VLC

Part No S9S08DN48F2VLC
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 25
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 136212-S9S08DN48F2VLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S08DN48F2VLC CAD Model

Description

The S9S08DN48F2VLC is an 8-bit microcontroller unit (MCU) manufactured by NXP Semiconductors (formerly Freescale), part of the S08 family. It's engineered for a broad spectrum of embedded control applications, offering a combination of performance, ample memory, and integrated peripherals. It’s particularly well-suited for applications demanding moderate memory capacity and versatile I/O capabilities.

Applications:

  • Industrial Control: Used in motor control, sensor networks, and process automation.
  • Consumer Electronics: Found in appliances, remote controls, and personal electronics.
  • Automotive: Employed in body control modules, lighting, and instrumentation.
  • Medical Devices: Suitable for portable medical equipment and health monitoring devices.
  • Metering: Used in smart meters for energy, water, and gas consumption.

Features:

  • HCS08 Core: High-performance 8-bit CPU core with an optimized instruction set.
  • 48KB Flash Memory: Non-volatile memory for storing program code and data.
  • 3KB RAM: Volatile memory for data storage and processing during runtime.
  • Analog-to-Digital Converter (ADC): 10-bit ADC for converting analog signals to digital values.
  • Serial Communication Interfaces: Includes SCI (UART), SPI, and IIC for communication with external devices.
  • Timers: Multiple timers/PWM modules for timing control, pulse width modulation, and capture/compare functions.
  • GPIO: General-purpose input/output pins for interfacing with external components and sensors.
  • Low-Voltage Inhibit (LVI): Protects the MCU from operating below the specified minimum voltage.
  • Clock Source Options: Internal and external clock source options for flexible clock frequency generation.

Benefits:

  • Increased Memory: 48KB Flash and 3KB RAM provide ample space for complex applications.
  • Versatile I/O: Extensive GPIO and communication interfaces allow for flexible system design.
  • Low Power Consumption: Suitable for battery-powered or energy-efficient applications.
  • Integrated Peripherals: Reduces the need for external components, lowering system cost and complexity.
  • Robust Performance: Reliable operation in harsh environments due to its robust design.
  • Easy Development: Supported by a comprehensive suite of development tools from NXP.

The S9S08DN48F2VLC is a versatile microcontroller that offers a balance of performance, memory, and integrated peripherals. Its larger memory capacity allows for more complex applications, while its comprehensive set of communication interfaces and GPIO pins provide flexibility in system design. Its robust design ensures reliable operation in demanding environments, making it a suitable choice for a wide range of embedded control applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9311 $62.5177
16+ $7.3282 $117.2512
25+ $7.0991 $177.4775
34+ $6.8701 $233.5834
44+ $6.6412 $292.2128
59+ $5.9540 $351.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,146 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess