EN
  • EN
  • DE

SSH-LX3050

Part No SSH-LX3050
Manufacturer Lumex Opto/Components Inc.
Catalog Optoelectronics Accessories
Description HOLDER LED PANEL 3MM BLACK NYLON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type LED - Holder, Mounting Clip
For Use With/Related Products 3mm, T-1 LED
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1567433-SSH-LX3050
Ultra Librarian 3D Model Ultra Librarian SSH-LX3050 CAD Model

Description

N

You May Also Be Interested in

Visual Communications Company - VCC
LIGHTPIPE GROMMET 4MM
Need more? Email Us
Omron
SL191 RETICLE-CROSS HAIR
Need more? Email Us
Molex, LLC
LED ARRAY HOLDER MULTI
Need more? Email Us
Omron
DISPLAY UNIT
Lowest to $59.5437
Amphenol
DOME COVER 40 MM DIA, 40 MM HIGH
Need more? Email Us
Visual Communications Company - VCC
LIGHTPIPE GROMMET 2.5MM
Lowest to $1.1910
TE Connectivity
Z35 MINI LED HOLDER 13.5*13.5MM
Need more? Email Us
Molex, LLC
PT BULB SOCKET SINGLE HOUSING AS
Lowest to $1.1404
Phoenix Contact
FOC-FDX20-PP-SCD6-SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess