EN
  • EN
  • DE

BR93L46RFM-WTR

Part No BR93L46RFM-WTR
Manufacturer Ricoh
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819681-BR93L46RFM-WTR
Ultra Librarian 3D Model Ultra Librarian BR93L46RFM-WTR CAD Model

Description

The BR93L46RFM-WTR is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Ricoh. It's designed for non-volatile data storage in a variety of applications. This memory chip utilizes a two-wire serial interface, allowing for easy integration into systems with microcontrollers or other digital logic.

Applications

  • Consumer electronics: Used in devices such as TVs, set-top boxes, and audio equipment for storing configuration data and user preferences.
  • Automotive electronics: Found in car radios, navigation systems, and engine control units (ECUs) for storing calibration data and system settings.
  • Industrial control systems: Employed in programmable logic controllers (PLCs) and other industrial equipment for storing program code and configuration parameters.
  • Medical devices: Utilized in medical instruments for storing patient data, calibration settings, and diagnostic information.
  • Security systems: Used in alarm systems and access control systems for storing user codes and system configurations.

Features

  • Serial interface: Employs a two-wire serial interface (I2C) for communication, minimizing the number of pins required for connection.
  • Non-volatile memory: Retains data even when power is removed.
  • Low power consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Wide voltage range: Operates over a broad voltage range, providing flexibility in system design.
  • Write protection: Includes a write protection feature to prevent accidental data corruption.
  • Small package size: Available in a compact package for space-constrained applications.

Benefits

  • Ease of integration: The serial interface simplifies integration with microcontrollers and other digital systems.
  • Reliable data storage: Non-volatile memory ensures data retention even in the event of power loss.
  • Low power consumption: Extends battery life in portable devices.
  • Flexibility: Wide voltage range allows for use in various applications.
  • Data protection: Write protection feature prevents accidental data corruption.
  • Space saving: Small package size enables use in compact devices.

Additional Details

The BR93L46RFM-WTR typically has an operating temperature range of -40°C to +85°C. The memory size is often 4K bits or 6K bits depending on the exact variant. Datasheets provide detailed information on timing characteristics, voltage levels, and other electrical parameters. It is commonly available in SOIC packages.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,130 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess