EN
  • EN
  • DE

PK10DN512ZAB10R

Part No PK10DN512ZAB10R
Manufacturer Freescale Semiconductor - NXP
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case QFN
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 755653-PK10DN512ZAB10R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PK10DN512ZAB10R CAD Model

Description

The PK10DN512ZAB10R is a microcontroller from the Kinetis K10 family by NXP Semiconductors (formerly Freescale). This is a 32-bit microcontroller based on the ARM Cortex-M4 core, designed for applications requiring a balance of performance, power efficiency, and connectivity options. It's well-suited for a variety of embedded systems and IoT (Internet of Things) applications.

Applications:

  • Industrial Control Systems: Used in motor control, sensor monitoring, and process automation equipment.
  • Consumer Electronics: Employed in appliances, audio systems, and other consumer devices requiring intelligent control.
  • Medical Devices: Found in patient monitoring systems, portable medical instruments, and diagnostic equipment.
  • Automotive Applications: Used in body control modules, infotainment systems, and other automotive electronics.
  • IoT Devices: Suitable for smart home devices, wearables, and other connected devices requiring low power consumption.

Features:

  • ARM Cortex-M4 Core: High-performance 32-bit processor with DSP and floating-point unit.
  • 512KB Flash Memory: Provides ample storage for program code and data.
  • 64KB SRAM: Offers on-chip memory for data storage and processing.
  • Operating Frequency: Runs at a frequency of 100 MHz for efficient processing.
  • Peripheral Interfaces: Includes UART, SPI, I2C, USB, CAN, and Ethernet for versatile connectivity.
  • Analog Peripherals: Features ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter) for analog signal processing.
  • Low Power Modes: Offers various low-power modes to minimize energy consumption.

Benefits:

  • High Performance: ARM Cortex-M4 core delivers excellent processing power for demanding applications.
  • Flexible Connectivity: Comprehensive set of peripheral interfaces enables seamless integration with other devices.
  • Low Power Consumption: Efficient power management features extend battery life in portable devices.
  • Integrated Analog Functionality: On-chip ADC and DAC simplify analog signal processing.
  • Robust Design: Designed for reliable operation in harsh environmental conditions.

The PK10DN512ZAB10R microcontroller provides a powerful and versatile platform for a wide range of embedded applications. Its ARM Cortex-M4 core delivers excellent processing performance, while its integrated peripherals provide flexible connectivity options. The microcontroller's low power modes enable efficient energy management, extending battery life in portable devices. The on-chip ADC and DAC simplify analog signal processing, reducing the need for external components. The PK10DN512ZAB10R is designed to meet the stringent requirements of modern electronic devices, offering a balance of performance, power efficiency, and integration. The various serial communication interfaces allow for easy communication with sensors, actuators, and other peripherals. The microcontroller's robust design ensures reliable operation in challenging environments. NXP provides comprehensive development tools and support to further ease the design process. The integrated memory management unit (MMU) allows for efficient memory access and protection.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess