EN
  • EN
  • DE

XC95108-7PQ100I

Part No XC95108-7PQ100I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description 5V in-system programmable | IC CPLD 108MC 7.5NS 100QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Obsolete
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 7.5ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Logic Elements/Blocks 6
Number of Macrocells 108
Number of Gates 2400
The number of I/O 81
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-BQFP
Supplier Device Package 100-PQFP (20x14)
Family Part Number XC95108
Manufacturer Pack Quantity 66
MSL Level 3 (168 Hours)
Win Source Part Number 1281922-XC95108-7PQ100I
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95108-7PQ100I CAD Model

Description

The XC95108-7PQ100I is an obsolete In System Programmable (min 10K program/erase cycles) IC manufactured by Xilinx Inc. It features 81 I/O and comes in a 100-PQFP (20x14) package.

  • Gates: 2400
  • Delay Time tpd(1) max: 7.5ns
  • Logic Elements/Blocks: 6
  • Macrocells: 108
  • Operating Temperature: -40°C to 85°C
  • Package: Comes in a tray package with 66 pieces per package.
  • Supply and Demand Status: Limited
  • Popularity: Medium

You May Also Be Interested in

Intel
IC CPLD 1700MC 7NS 256FBGA
Lowest to $25.9999
Lattice Semiconductor Corporation
IC CPLD 32MC 15NS 48TQFP
Need more? Email Us
Broadcom Limited
18M QDR NSE
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 320MC 10NS 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 4NS 256FPBGA
Lowest to $65.2829
Lattice Semiconductor Corporation
IC CPLD 256MC 5NS 256FPBGA
Lowest to $105.6398
Altera
IC CPLD 256MC 10NS 208QFP
Need more? Email Us
Broadcom Limited
784 FCBGA+HS 29X29MM
Need more? Email Us
Altera
IC CPLD 256MC 12NS 144TQFP
Lowest to $18.9489

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess