EN
  • EN
  • DE

MRF557

Part No MRF557
Manufacturer Freescale Semiconductor - NXP
Catalog RF Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018470-MRF557
Categories RF Amplifiers
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRF557 CAD Model

Description

The MRF557 is a silicon NPN transistor designed for high-power amplifier applications in the VHF and UHF frequency ranges. It is commonly used in industrial, commercial, and military communication equipment. This transistor is known for its ruggedness, high gain, and ability to operate efficiently at high frequencies.

Applications:

  • VHF and UHF power amplifiers
  • Land mobile radio systems
  • Two-way radio communication devices
  • Industrial heating equipment
  • Medical RF applications

Features:

  • High power gain
  • High collector efficiency
  • Low output capacitance
  • Gold metallization for enhanced reliability
  • Emitter ballasting for improved ruggedness

Benefits:

  • Enables efficient power amplification in VHF/UHF bands
  • Reduces power consumption and heat dissipation
  • Provides stable performance under varying operating conditions
  • Ensures long-term reliability and operational lifespan
  • Enhances amplifier robustness against load mismatches

Specifications:

The MRF557 typically operates at a voltage of 28V and can deliver output power up to 20 Watts at frequencies up to 175 MHz. It features a gain of 10 dB and a collector efficiency of 60%. Its thermal resistance allows for effective heat dissipation, ensuring stable operation. The device is typically supplied in a flanged ceramic package, designed for efficient heat sinking and mechanical stability.

The MRF557's design emphasizes robustness and reliability. The gold metallization ensures excellent bond strength and resistance to corrosion, while the emitter ballasting helps distribute current evenly across the transistor die, preventing hot spots and improving overall ruggedness. These features make the MRF557 a suitable choice for demanding applications where reliable and efficient power amplification is critical.

You May Also Be Interested in

Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
NXP / Nexperia
BGU8823
Need more? Email Us
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess