Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1226380-MPC8343EVRAGDB
Manufacturer Homepage www.freescale.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MPC8343E
Introduction Date February 17, 2007
ECCN 5A002.a.1
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPC8343EVRAGDB CAD Model

Description

The MPC8343EVRAGDB is a PowerQUICC II Pro processor from NXP Semiconductors (formerly Freescale). It's a highly integrated communication processor designed for a variety of networking and embedded applications.

Applications

  • Networking Routers: Used in routers and switches for packet processing and routing functions.
  • Wireless Access Points: Powers wireless access points and base stations.
  • Industrial Control Systems: Utilized in industrial control systems for real-time processing and communication.
  • Storage Devices: Found in network-attached storage (NAS) devices and storage controllers.
  • VoIP Gateways: Used in Voice over IP (VoIP) gateways for voice processing and communication.

Features

  • PowerQUICC II Pro Core: Based on the e300 core, providing high performance.
  • Integrated Security Engine: Includes hardware acceleration for encryption and decryption.
  • Multiple Communication Interfaces: Supports Ethernet, UART, I2C, SPI, and other communication protocols.
  • DDR2 Memory Controller: Provides high-bandwidth memory access.
  • Integrated PCI Interface: Supports PCI connectivity for expansion cards.

Benefits

  • High Performance: Powerful processor core enables demanding applications.
  • Enhanced Security: Hardware security engine protects sensitive data.
  • Versatile Connectivity: Multiple communication interfaces support a wide range of applications.
  • Reduced System Cost: Integrated peripherals reduce the need for external components.
  • Long Product Lifespan: Designed for long-term availability and support.

Additional Details

The MPC8343EVRAGDB typically operates at clock speeds in the hundreds of MHz range and features a power-efficient architecture. The integrated security engine supports various encryption algorithms, such as AES, DES, and 3DES. The datasheet provides detailed information about the device's electrical characteristics, timing diagrams, and application guidelines.

Software development tools and board support packages (BSPs) are available to facilitate application development. Proper thermal management is essential for ensuring reliable operation. Always refer to the manufacturer's documentation for detailed specifications and application recommendations.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX8MN 1.4GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8MN 2 Core, 64-Bit 1.4GHz 486-LFBGA (14x14)
Lowest to $36.8184
ECAD model for MIMX8MN3CVTIZAA
Freescale Semiconductor - NXP
IC MPU MPC86XX 1.333GHZ 1023BGA
Need more? Email Us
ECAD model for MC8641DTHX1333JE
Texas Instruments
HIGH PERFORMANCE MULTI-CORE SOC / ARM® Cortex®-A15 Microprocessor IC DRA76xP 2 Core, 32-Bit 1.8GHz 784-FCBGA (23x23)
Need more? Email Us
ECAD model for DRA767PSGACDQ1
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $80.8422
ECAD model for AM5708BCBDJEA
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $88.7520
ECAD model for MCIMX6S7CVM08AD
NXP / Nexperia
IC MPU I.MX6DL 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $72.3333
ECAD model for MCIMX6U1AVM08ACR
NXP / Nexperia
IC MPU 333MHZ 620TEPBGA / PowerPC e300c3 Microprocessor IC - 1 Core, 32-Bit 333MHz 620-TEPBGA II (29x29)
Need more? Email Us
ECAD model for MPC8315EVRAFDA
STMicroelectronics
IC MPU STM32MP1 650MHZ 361TFBGA / ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)
Lowest to $8.4784
ECAD model for STM32MP157AAC3
Microchip Technology
IC MPU SAM9XE 180MHZ 217LFBGA / ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 217-LFBGA (15x15)
Lowest to $24.6316
ECAD model for AT91SAM9XE256B-CU

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention