Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series Micro Quadlok
Package Tube
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Number of Positions 4
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Latch Holder
Contact Length - Mating 0.264" (6.70mm)
Contact Length - Post 0.111" (2.82mm)
Insulation Height 0.425" (10.80mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Phosphor Bronze
Insulation Material Polybutylene Terephthalate (PBT), Glass Filled
Features Mounting Flange
Insulation Color Yellow
Base Product Number 1743218
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names -1743218-5-SI,-1743218-5-CSI,-1743218-5-LSI,A142523
Standard Package 19
Win Source Part Number 1219467-1743218-5
Ultra Librarian 3D Model Ultra Librarian 1743218-5 CAD Model

Description

The Micro Quadlok series header connector is a 4-position male pin rectangular connector designed for board-to-cable/wire applications.

  • Mounting Feature: Mounting Flange
  • Contact Material: Phosphor Bronze
  • Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
  • Contact Finish (Mating & Post): Tin
  • Design: Shrouded 4-Wall
  • Contact Shape: Square
  • Pitch (Mating): 0.100" (2.54mm)
  • Contact Length (Mating): 0.264" (6.70mm)
  • Voltage Rating: No Voltage Rating
  • Temperature Range (Operating): Not Specified
  • Packaging: Tube
  • Pieces Per Package: 19

You May Also Be Interested in

TE Connectivity
CONN RCPT HSNG MALE 23POS PNL MT
Need more? Email Us
ECAD model for HDP24-24-23PN
TE Connectivity
CONN RCPT HSNG MALE 16POS PNL MT
Need more? Email Us
ECAD model for HD34-24-16PN
TE Connectivity
PLUG ASM
Need more? Email Us
ECAD model for 8N1518-32-25S
Amphenol Aerospace Operations
CONN RCPT HSG FMALE 66POS PNL MT
Need more? Email Us
ECAD model for CTVPS00RF-19-35JN-LC
TE Connectivity
CONN PLUG HSNG MALE 3POS INLINE
Need more? Email Us
ECAD model for 788188-2
TE Connectivity
CONN RCPT HSNG MALE 2POS PNL MNT
Need more? Email Us
ECAD model for 1445538-3
TE Connectivity
CONN PLUG HSG MALE 21POS INLINE
Need more? Email Us
ECAD model for HDP26-24-21PE-L017
Milnec
38999 SERIES III RECEPTACLE
Need more? Email Us
ECAD model for D38999/32W15R
Amphenol Aerospace Operations
CONN RCPT HSG MALE 53POS PNL MT
Need more? Email Us
ECAD model for TVPS00RF-23-53HN-LC

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3459 $51.6098
52+ $1.9249 $100.0948
81+ $1.8647 $151.0407
111+ $1.8046 $200.3106
144+ $1.7444 $251.1936
192+ $1.5640 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,928 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention