Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Accessories
Mfr TE Connectivity AMP Connectors
Series AMPMODU MT
Package Bulk
Accessory Type Cap (Cover), Front
Number of Positions 16
For Use With/Related Products AMPMODU MT Series
Features Latch Lock
Base Product Number 102681
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names -102681-3-SI
Standard Package 500
Win Source Part Number 1230759-102681-3
Ultra Librarian 3D Model Ultra Librarian 102681-3 CAD Model

Description

The AMPMODU MT series is a range of rectangular connectors that offer a secure and reliable connection. The TE Connectivity AMP Connectors Cap (Cover), Front accessory type is designed for use with the AMPMODU MT series and is available in bulk packaging.

  • Accessory Type: Cap (Cover), Front
  • Lock Feature: Latch Lock
  • Package Contains: 500 units
  • Alternative Parts (Cross-Reference): 10-26813
  • REACH: Affected
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS: 8538.90.8180
  • Win Source Part Number: 1230759-102681-3

You May Also Be Interested in

Bulgin
CONN RCPT HSG FMALE 2POS INLINE
Need more? Email Us
ECAD model for PX0411/02S/5560
Amphenol
CONN PLUG HSG FMALE 16POS INLINE
Need more? Email Us
ECAD model for C01610D0150021
TE Connectivity
CONN PLUG HSG FMALE 21POS INLINE
Need more? Email Us
ECAD model for HD36-18-21SN-059
TE Connectivity
CONN RCPT HSG MALE 21POS PNL MNT
Need more? Email Us
ECAD model for HD34-24-21PN-059
Souriau-Sunbank by Eaton
CONN RCPT HSG FMALE 4POS PNL MT
Need more? Email Us
ECAD model for UTS7124S
TE Connectivity
PLUG ASM
Need more? Email Us
ECAD model for 8N1518-32-25S
TE Connectivity
CONN RCPT HSNG MALE 21POS PNL MT
Need more? Email Us
ECAD model for HDP24-24-21PN
TE Connectivity
CONN RCPT HSNG MALE 2POS PNL MNT
Need more? Email Us
ECAD model for 1445538-3
TE Connectivity
CONN PLUG HSG FMALE 20POS INLINE
Need more? Email Us
ECAD model for HD36-18-20SN-059

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention