EN
  • EN
  • DE

DRA767PSGACDQ1

Part No DRA767PSGACDQ1
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description HIGH PERFORMANCE MULTI-CORE SOC / ARM® Cortex®-A15 Microprocessor IC DRA76xP 2 Core, 32-Bit 1.8GHz 784-FCBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Series DRA76xP
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-A15
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.8GHz
Co-Processors/DSP ARM® Cortex®-M4, C66x, IVA
RAM Controllers DDR2, DDR3, DDR3L
Graphics Acceleration Yes
Ethernet 1Gbps (2)
SATA SATA 3Gbps (1)
USB USB 2.0 (3), USB 3.0 (1)
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 784-LFBGA, FCBGA
Supplier Device Package 784-FCBGA (23x23)
MSL Level 3 (168 Hours)
Win Source Part Number 1353692-DRA767PSGACDQ1
Ultra Librarian 3D Model Ultra Librarian DRA767PSGACDQ1 CAD Model

Description

Introducing the DRA767PSGACDQ1 - Texas Instruments' Automotive SoC Solution

The DRA767PSGACDQ1 is a state-of-the-art system-on-chip (SoC) from Texas Instruments, specifically designed to cater to the demanding needs of the automotive industry. This advanced SoC is part of TI's Jacinto DRAx family, known for delivering high-performance processing capabilities required for modern vehicle electronics.

Unmatched Performance and Integration

At the heart of the DRA767PSGACDQ1 lies a powerful multi-core architecture that includes ARM® Cortex®-A15 cores for intensive processing tasks and ARM® Cortex®-M4 cores for real-time processing. This combination ensures that the device can handle complex applications such as advanced driver assistance systems (ADAS), in-vehicle infotainment (IVI), and digital cockpit solutions with ease.

The integration of a high-performance graphics engine supports sophisticated graphical user interfaces and immersive visual experiences. This is complemented by a dedicated digital signal processor (DSP) for efficient audio and speech processing, making it an ideal solution for multimedia applications.

Connectivity and Safety

Understanding the critical importance of connectivity in automotive applications, the DRA767PSGACDQ1 includes a range of interfaces such as Ethernet, CAN, and PCIe, allowing for seamless integration with various in-vehicle networks and external devices. Additionally, the SoC is equipped with wireless connectivity options to support modern telematics and V2X communication.

Safety is paramount in automotive applications, and the DRA767PSGACDQ1 does not disappoint. It is designed to meet stringent automotive safety standards, including ISO 26262, ensuring reliable operation in safety-critical systems. With built-in hardware support for error detection and correction, the SoC provides the necessary features to design fail-safe automotive systems.

Energy Efficiency and Thermal Management

Energy efficiency is another key aspect of the DRA767PSGACDQ1, making it suitable for electric and hybrid vehicles where power consumption is a major concern. The device's advanced thermal management capabilities ensure optimal performance without overheating, even under high computational loads.

Overall, the DRA767PSGACDQ1 from Texas Instruments represents a robust, flexible, and high-performance SoC solution for the automotive industry, enabling manufacturers to create the next generation of smart, connected, and safe vehicles.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
Lowest to $53.7967
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess