EN
  • EN
  • DE

A3P1000-2FG256

Part No A3P1000-2FG256
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 177 I/O 256FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features series Field Programmable Gate Array (FPGA) IC 177 147456 256-LBGA
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 177
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-FPBGA (17x17)
Family Name A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908922-A3P1000-2FG256
Ultra Librarian 3D Model Ultra Librarian A3P1000-2FG256 CAD Model

Description

The A3P1000-2FG256 is a sophisticated FPGA (Field Programmable Gate Array) product from Microchip Technology, formerly known as Actel. Designed to meet the needs of high-performance, power-conscious applications, this device is part of the ProASIC3 series, which offers a rich set of features and capabilities.

Key Features

  • High Capacity: With 1 million system gates, the device provides ample logic capacity for complex designs, allowing for a high level of integration and functionality within a single chip.
  • Speed Grade: The '-2' speed grade version of the A3P1000 ensures faster performance for critical applications, making it well-suited for demanding operational environments.
  • Package Type: The FG256 refers to the Fine-pitch Grid Array packaging with 256 pins, which offers a compact footprint and good electrical performance, beneficial for space-constrained applications.
  • Low Power Consumption: The ProASIC3 series is known for its low power usage, which is crucial for portable and power-sensitive applications, reducing both operating costs and thermal challenges.
  • Non-volatile Memory: Unlike many FPGAs that require external configuration memory, the A3P1000-2FG256 has non-volatile memory, providing security and instant-on capabilities straight from power-up.
  • Reprogrammability: This FPGA is reprogrammable, allowing for multiple design iterations and updates post-deployment, adding to the flexibility and longevity of the product.

Applications

The A3P1000-2FG256 is designed to serve a wide range of applications. It's particularly well-suited for use in automotive, industrial, consumer electronics, medical devices, defense, and aerospace sectors. Its high system gate density and performance characteristics make it ideal for complex digital signal processing, embedded systems, and control logic for sophisticated systems.

Summary

In summary, Microchip Technology's A3P1000-2FG256 is a highly capable FPGA that offers a blend of performance, power efficiency, and integration. Its non-volatile, reprogrammable nature, combined with a high gate count and compact packaging, makes it an excellent choice for designers looking to create advanced, reliable, and flexible electronic systems.

You May Also Be Interested in

Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess